location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP Blue Storm Bronze 500 power supply unit 500 W ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP Check ‘FSP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blue Storm Bronze 500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPA5001902
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘FSP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:49:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FSP Blue Storm Bronze 500 power supply unit 500 W ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 W 50 - 60 Hz
  • - ATX
  • - 12 cm
  • - Blue
Warranty: 3 years
Long product name FSP Blue Storm Bronze 500 power supply unit 500 W ATX :
The long product name of FSP Blue Storm Bronze 500 power supply unit 500 W ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500 Watt power supply unit for PC use, 80PLUS BRONZE certified
More>>>
FSP Blue Storm Bronze 500 power supply unit 500 W ATX:
The official description of FSP Blue Storm Bronze 500 power supply unit 500 W ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

500 Watt / full range retail power supply unit, compliant with Intel Core i7 & AMD Athlon II series, ATX12V v2.3 form factor, 80PLUS BRONZE certified, PCI-Express connector, energy saving on standby mode <1W, environmentally friendly PSU with active PFC, 120mm variable speed fan with ultra low noise, thermal coated protection of blue casing, mesh sleeve cables, Scalable Link Interface (SLI) for connecting 2 or more graphic chips to achieve better performance in renderring, fully safety approved. Connectors: 5x PATA, 5x SATA, 1x PCI 6pin, 1x PCI 8pin, 1x MB 20+4pin, 1x MB 4+4pin. Accessories: power cord, screws, manual, retail color box.

Short summary description FSP Blue Storm Bronze 500 power supply unit 500 W ATX:
This short summary of the FSP Blue Storm Bronze 500 power supply unit 500 W ATX data-sheet is auto-generated and uses the product title and the first six key specs.

FSP Blue Storm Bronze 500, 500 W, 50 - 60 Hz, 75%, Over current, Over voltage, Short circuit, Non-Modular, ATX

Long summary description FSP Blue Storm Bronze 500 power supply unit 500 W ATX:
This is an auto-generated long summary of FSP Blue Storm Bronze 500 power supply unit 500 W ATX based on the first three specs of the first five spec groups.

FSP Blue Storm Bronze 500. Total power: 500 W, AC input frequency: 50 - 60 Hz, Efficiency: 75%. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, Noise level: 25 dB, Certification: CB, UL, CSA, FCC, CE, TUV, NEMKO, C-TICK, CCC, BSMI. Product colour: Blue, Fan diameter: 12 cm. Weight: 2.42 kg

Power
Total power *
500 W
AC input frequency
50 - 60 Hz
Efficiency
75%
Power protection features
Over current, Over voltage, Short circuit
Ports & interfaces
Number of SATA power connectors
2
Peripheral (Molex) power connectors (4-pin) *
8
PCI Express power connectors (6-pin)
1
ATX power connector (20+4 pin)
Yes
Floppy drive power connector
1
Ports & interfaces
Cabling type
Non-Modular
Performance
Power supply unit (PSU) form factor *
ATX
Noise level
25 dB
Certification
CB, UL, CSA, FCC, CE, TUV, NEMKO, C-TICK, CCC, BSMI
Design
Product colour
Blue
Fan diameter
12 cm
Weight & dimensions
Weight
2.42 kg
Other features
Dimensions (WxDxH)
150 x 140 x 86 mm
Compatible operating systems
Intel Core i7 & AMD Athlon II series
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:15:47
Uk has collected 2 expert reviews for FSP Blue Storm Bronze 500 power supply unit 500 W ATX and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Brand Image Product code Product Stock Price from
FSP SAGA II power supply unit 500 W ATX White FSP SAGA II power supply unit 500 W ATX White
(show image)
PPA5002401 SAGA II 0.00
(excl. VAT)
0 (incl. VAT)
FSP SAGA II power supply unit 400 W ATX White FSP SAGA II power supply unit 400 W ATX White
(show image)
PPA4002700 SAGA II 0.00
(excl. VAT)
0 (incl. VAT)
FSP Zen 300 power supply unit 300 W ATX Blue FSP Zen 300 power supply unit 300 W ATX Blue
(show image)
PPA3000205 Zen 300 0.00
(excl. VAT)
0 (incl. VAT)
FSP Zen 400 power supply unit 400 W 20+4 pin ATX ATX Blue FSP Zen 400 power supply unit 400 W 20+4 pin ATX ATX Blue
(show image)
PPA4000300 Zen 400 0.00
(excl. VAT)
0 (incl. VAT)
FSP Everest 85plus 800 power supply unit 800 W ATX Blue FSP Everest 85plus 800 power supply unit 800 W ATX Blue
(show image)
PPA8000504 Everest 85plus 800 0.00
(excl. VAT)
0 (incl. VAT)
FSP Everest 85plus 700 power supply unit 700 W ATX Blue FSP Everest 85plus 700 power supply unit 700 W ATX Blue
(show image)
PPA7001002 Everest 85plus 700 0.00
(excl. VAT)
0 (incl. VAT)
FSP Everest 85plus 600 power supply unit 600 W ATX Blue FSP Everest 85plus 600 power supply unit 600 W ATX Blue
(show image)
PPA6001003 Everest 85plus 600 0.00
(excl. VAT)
0 (incl. VAT)
FSP Everest 85plus 500 power supply unit 500 W ATX Blue FSP Everest 85plus 500 power supply unit 500 W ATX Blue
(show image)
PPA5001802 Everest 85plus 500 0.00
(excl. VAT)
0 (incl. VAT)