Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP/Fortron AURUM 700 700W Black power supply unit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP/Fortron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AURUM 700
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPA7001600
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4711140481661
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created by FSP/Fortron
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP/Fortron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26234
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 12 Oct 2017 03:34:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name FSP/Fortron AURUM 700 700W Black power supply unit :
The short editorial description of FSP/Fortron AURUM 700 700W Black power supply unit

700 Watt power supply unit, 80PLUS GOLD certified, for gamers and power users
More>>>
Short summary description FSP/Fortron AURUM 700 700W Black power supply unit:
This short summary of the FSP/Fortron AURUM 700 700W Black power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.
FSP/Fortron AURUM 700, 700 W, Over current, Over power, Over voltage, Overload, Short circuit, 21 dB, Black, 150 x 140 x 86 mm
Long summary description FSP/Fortron AURUM 700 700W Black power supply unit :

FSP/Fortron AURUM 700. Total power: 700 W, Power protection features: Over current, Over power, Over voltage, Overload, Short circuit. Noise level: 21 dB. Colour of product: Black. Dimensions (WxDxH): 150 x 140 x 86 mm

This is an auto-generated long summary of FSP/Fortron AURUM 700 700W Black power supply unit based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10
Testseek has collected 13 expert reviews for FSP/Fortron AURUM 700 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
tweaktown.com
Updated:
2014-04-09
Once again we have another brand of power supply on the test bench that many of our readers will know little to nothing about. FSP Group has been around for quite some time and produces a very wide variety of power supplies for consumer, profession...
Bottom line Our load tests utilize a couple of FAST ATE active load testers and a variety of other equipment such as an oscilloscope, power conditioner, temperature probe and a power consumption meter. You can read more about our standard testing approach . The t...
89%