location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP AURUM 600 power supply unit 600 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP Check ‘FSP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AURUM 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPA6002100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711140481654
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘FSP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:26:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name FSP AURUM 600 power supply unit 600 W Black :
The long product name of FSP AURUM 600 power supply unit 600 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 Watt power supply unit, 80PLUS GOLD certified, for gamers and power users
More>>>
FSP AURUM 600 power supply unit 600 W Black:
The official description of FSP AURUM 600 power supply unit 600 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

600 Watt / full range retail power supply unit, compliant with Intel Core i7 & AMD Athlon II series, ATX12V v2.3 form factor, 80PLUS GOLD certified, PCI-Express connector, energy saving on standby mode <1W, environmentally friendly PSU with active PFC, 120mm variable speed fan with ultra low noise. Granite finish, MIA IC TM and Arrow Flow TM Technology, mesh sleeve cables, fully safety approved. Connectors: 4x PATA, 6x SATA, 3x PCI 6+2pin, 1x MB 20+4pin, 1x MB 4+4pin, 1 x Floppy. Accessories: power cord, screws, manual, retail color box.

Short summary description FSP AURUM 600 power supply unit 600 W Black:
This short summary of the FSP AURUM 600 power supply unit 600 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

FSP AURUM 600, 600 W, Over current, Over power, Over voltage, Overload, Short circuit, Non-Modular, 21 dB, Black, 150 x 140 x 86 mm

Long summary description FSP AURUM 600 power supply unit 600 W Black:
This is an auto-generated long summary of FSP AURUM 600 power supply unit 600 W Black based on the first three specs of the first five spec groups.

FSP AURUM 600. Total power: 600 W, Power protection features: Over current, Over power, Over voltage, Overload, Short circuit. Cabling type: Non-Modular. Noise level: 21 dB. Product colour: Black. Dimensions (WxDxH): 150 x 140 x 86 mm

Power
Total power *
600 W
Power protection features
Over current, Over power, Over voltage, Overload, Short circuit
Ports & interfaces
Number of SATA power connectors
6
Peripheral (Molex) power connectors (4-pin) *
4
PCI Express power connectors (8-pin)
3
Ports & interfaces
CPU power connector (4+4 pin)
Yes
ATX power connector (20+4 pin)
Yes
Floppy drive power connector
1
Cabling type
Non-Modular
Performance
Noise level
21 dB
Design
Product colour
Black
Other features
Dimensions (WxDxH)
150 x 140 x 86 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:15:16
Uk has collected 7 expert reviews for FSP AURUM 600 power supply unit 600 W Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
aphnetworks.com
Updated:
2014-09-01 02:36:08
A lot of times, in modern every day context, the term 'redundant' has bad connotations. No one likes to hear things like, "Oh, your job position is redundant." (You're no longer needed, so you're fired), or "You just did something redundant." (You're d...
0%
techwarelabs.com
Updated:
2011-09-26 09:15:07
FSP Aurum Gold 600 Watt Power Supply So, your computer is running hot, but it’s mostly case heat. Or maybe dirty power is giving you bluescreens randomly (randomly meaning whenever you would lose the most work possible, and are reaching for the save...
0%
3dGameMan.com
Updated:
2014-04-03 01:06:10
The FSP Aurum S Gold 600W Power Supply is 80 Plus Gold & AMD Crossfire certified, has a quiet fan, performs very well and looks amazing. As well, the Aurum S line ranges in wattage from 400 to 700 and they are all 80+ Gold certified...
0%
proclockers.com
Updated:
2014-04-03 01:06:16
to the FSP Aurum 600 Gold The power supply is probably the most overlooked pieces of PC hardware for DIY builds and upgrades. Often we see people purchase some pretty high end PC components i.e. powerful graphic cards, expensive motherboards and a nic...
Bottom line The looks of the FSP Aurum series will easily appeal to many of the would-be PC builders out there, as well as those of us who are in the market for a new power supply. The combination of black and gold makes it a real looker, without being overly fla...
0%