location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP AURUM 500 power supply unit 500 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP Check ‘FSP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AURUM 500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPA5003100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711140481647
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘FSP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:26:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name FSP AURUM 500 power supply unit 500 W Black :
The long product name of FSP AURUM 500 power supply unit 500 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500 Watt power supply unit, 80PLUS GOLD certified, for gamers and power users
More>>>
FSP AURUM 500 power supply unit 500 W Black:
The official description of FSP AURUM 500 power supply unit 500 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

500 Watt / full range retail power supply unit, compliant with Intel Core i7 & AMD Athlon II series, ATX12V v2.3 form factor, 80PLUS GOLD certified, PCI-Express connector, energy saving on standby mode <1W, environmentally friendly PSU with active PFC, 120mm variable speed fan with ultra low noise. Granite finish, MIA IC TM and Arrow Flow TM Technology, mesh sleeve cables, fully safety approved. Connectors: 4x PATA, 5x SATA, 2x PCI 6+2pin, 1x MB 20+4pin, 1x MB 4+4pin, 1 x Floppy. Accessories: power cord, screws, manual, retail color box.

Short summary description FSP AURUM 500 power supply unit 500 W Black:
This short summary of the FSP AURUM 500 power supply unit 500 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

FSP AURUM 500, 500 W, Over current, Over power, Over voltage, Overload, Short circuit, Non-Modular, 21 dB, Black, 150 x 140 x 86 mm

Long summary description FSP AURUM 500 power supply unit 500 W Black:
This is an auto-generated long summary of FSP AURUM 500 power supply unit 500 W Black based on the first three specs of the first five spec groups.

FSP AURUM 500. Total power: 500 W, Power protection features: Over current, Over power, Over voltage, Overload, Short circuit. Cabling type: Non-Modular. Noise level: 21 dB. Product colour: Black. Dimensions (WxDxH): 150 x 140 x 86 mm

Power
Total power *
500 W
Power protection features
Over current, Over power, Over voltage, Overload, Short circuit
Ports & interfaces
Number of SATA power connectors
5
Peripheral (Molex) power connectors (4-pin) *
4
PCI Express power connectors (8-pin)
2
Ports & interfaces
CPU power connector (4+4 pin)
Yes
ATX power connector (20+4 pin)
Yes
Floppy drive power connector
1
Cabling type
Non-Modular
Performance
Noise level
21 dB
Design
Product colour
Black
Other features
Dimensions (WxDxH)
150 x 140 x 86 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:15:38
Uk has collected 10 expert reviews for FSP AURUM 500 power supply unit 500 W Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
ocia.net
Updated:
2011-09-26 09:15:21
We have looked at a lot of power supplies over the years but the majority of samples we receive cater to high-end users. It's been over two years since our last sub-600W power supply review. Unless you are running multiple video cards and a beefy proce...
Bottom line FSP Group is one of the few manufacturers that make their own power supplies, along with Seasonic and Seventeam to name a few. The Aurum Gold 500 that we looked at today is aimed at the general users / casual gamer with enough power to support most m...
0%
dreamwarecomputers.com
Updated:
2011-09-26 09:15:34
Generally speaking, the higher the efficiency of your power supply the more you pay. The highest efficiency you can currently find on the mass market is the 80PLUS Gold range of power supplies. These supplies have efficiencies peaking into 90% or above...
Good High efficiency (80PLUS Gold), Extremely small size, Great performance, Highly affordable 80PLUS Gold upgrade...
Bad Smaller number of connectors may impose an opsticle on component/accessory heavy systems...
Bottom line The 500 watt Aurum power supply is a great way to add the high efficiency of an 80PLUS Gold power supply into an average level computer system. This way you're getting good bang for your buck without overpaying for a wattage higher than your system act...
0%