Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP/Fortron Hexa 400 400W ATX Black power supply unit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP/Fortron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hexa 400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPA4003201
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4711140481685
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP/Fortron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15514
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 20 Oct 2017 03:04:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name FSP/Fortron Hexa 400 400W ATX Black power supply unit :
The short editorial description of FSP/Fortron Hexa 400 400W ATX Black power supply unit

Hexa 400, ATX 12V v2.3, 80 PLUS, 120mm
More>>>
Short summary description FSP/Fortron Hexa 400 400W ATX Black power supply unit:
This short summary of the FSP/Fortron Hexa 400 400W ATX Black power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.
FSP/Fortron Hexa 400, 400 W, 200 - 240, 47 - 63, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V, Active, 120 W
Long summary description FSP/Fortron Hexa 400 400W ATX Black power supply unit :

FSP/Fortron Hexa 400. Total power: 400 W, AC input voltage: 200 - 240, AC input frequency: 47 - 63. Fan diameter: 12 cm, Number of fans: 1 fan(s), Fan location: Top. Motherboard power connector: 20+4 pin ATX. Purpose: PC, Power supply unit (PSU) form factor: ATX, Noise level: 25 dB. Colour of product: Black

This is an auto-generated long summary of FSP/Fortron Hexa 400 400W ATX Black power supply unit based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10
Testseek has collected 5 expert reviews for FSP/Fortron Hexa 400 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-10
Recently when we've tested power supplies we regularly received comments about the fact that we test the efficiency of PSUs beginning at 200 watts. That's because the energy consumption of modern desktop PCs with Ivy Bridge or Haswell processors is typi...
0%
uk.hardware.info
Updated:
2015-09-10
When you're assembling a basic system with or without an entry-level card you don't need more than 300-450 watts to power it. These PCs also benefit from a good and stable PSU, but there's a lot of junk available in this lower segment. We thought that w...
0%
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)