Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP/Fortron AURUM 400 400W Black power supply unit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP/Fortron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AURUM 400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPA4003100
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4711140481630
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created by FSP/Fortron
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP/Fortron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16259
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 12 Oct 2017 03:33:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name FSP/Fortron AURUM 400 400W Black power supply unit :
The short editorial description of FSP/Fortron AURUM 400 400W Black power supply unit

400 Watt power supply unit, 80PLUS GOLD certified, for gamers and power users
More>>>
Short summary description FSP/Fortron AURUM 400 400W Black power supply unit:
This short summary of the FSP/Fortron AURUM 400 400W Black power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.
FSP/Fortron AURUM 400, 400 W, Over current, Over power, Over voltage, Overload, Short circuit, 21 dB, Black, 150 x 140 x 86 mm
Long summary description FSP/Fortron AURUM 400 400W Black power supply unit :

FSP/Fortron AURUM 400. Total power: 400 W, Power protection features: Over current, Over power, Over voltage, Overload, Short circuit. Noise level: 21 dB. Colour of product: Black. Dimensions (WxDxH): 150 x 140 x 86 mm

This is an auto-generated long summary of FSP/Fortron AURUM 400 400W Black power supply unit based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26
Testseek has collected 5 expert reviews for FSP/Fortron AURUM 400 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Country Distributor
Czech Republic 1 distributor(s)