location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP Aurum Pro 1000 power supply unit 1200 W 24-pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP Check ‘FSP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aurum Pro 1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPA12A0404
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711140488073
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘FSP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FSP Aurum Pro 1000 power supply unit 1200 W 24-pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 24-pin ATX
  • - PC ATX 80 PLUS Gold
  • - Active 13.5 cm
  • - Black
Warranty: 5 years
Long product name FSP Aurum Pro 1000 power supply unit 1200 W 24-pin ATX ATX Black :
The long product name of FSP Aurum Pro 1000 power supply unit 1200 W 24-pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AU-1200PRO, 135 mm, 1200 W
More>>>
FSP Aurum Pro 1000 power supply unit 1200 W 24-pin ATX ATX Black:
The official description of FSP Aurum Pro 1000 power supply unit 1200 W 24-pin ATX ATX Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AURUM PRO Series
– Uncompromising Performance with High Wattage

AURUM PRO series is designed to meet the needs of PC enthusiasts such as overclockers / multi-GPU gamers. It is also the perfect choice for professional workstation. Built with industrial-grade components and Japanese capacitor, AURUM PRO provides clean, stable and powerful output to ultimately fulfill your system.

AURUM PRO's sleek design and unique rugged Granite touch finishing makes it truly regal PSU like no others. With 80PLUS GOLD certification it provides high efficiency, makes AURUM PRO Series a perfect combination of premium quality and performance.


- True Single +12V output circuits
- High efficiency >90%, meets 80 PLUS® GOLD Certification
- Full Japanese capacitor: Industrial Grade Component
- Complies with ATX 12V 2.3 & EPS 12V 2.92 version
- 2 x external fan connectors ready
- 6 + 2pin PCI-Express graphic card connector ready
- Dual-OTP (Over Temperature Protection)
- Quiet and long-lasting 135mm HDB (Hydro dynamic Bearing) Fan
- Complete Protections: OCP (+-100A), OVP, SCP, OPP, OTP, UVP
- Multiple Safety Approved: OCP, CE, FCC, CB, UL, TUV, GOST, CCC

True Single Rail
Dual Transformer Matrix Design

FSP's own patented designs to provide Ultimate Performance & highest protection to your system!

Dual Transformer Matrix Design minimizes energy loss, and maximizes efficiency and cooling.

Evenly distributed load current sharing and output power sharing allow balanced utilization and heat dissipation.

Reduced transformer sizes, and increased power density to optimize air flow and cooling.

Short summary description FSP Aurum Pro 1000 power supply unit 1200 W 24-pin ATX ATX Black:
This short summary of the FSP Aurum Pro 1000 power supply unit 1200 W 24-pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

FSP Aurum Pro 1000, 1200 W, 100 - 240 V, 50 - 60 Hz, +12V,+3.3V,+5V,+5Vsb,-12V, Active, 160 W

Long summary description FSP Aurum Pro 1000 power supply unit 1200 W 24-pin ATX ATX Black:
This is an auto-generated long summary of FSP Aurum Pro 1000 power supply unit 1200 W 24-pin ATX ATX Black based on the first three specs of the first five spec groups.

FSP Aurum Pro 1000. Total power: 1200 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 24-pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Active, Fan diameter: 13.5 cm. Width: 150 mm, Depth: 180 mm, Height: 86 mm

Power
Total power *
1200 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Maximum input current (@110V)
+12V,+3.3V,+5V,+5Vsb,-12V
Power Factor Correction (PFC) type
Active
Combined power (+3.3V)
160 W
Combined power (+12V)
1200 W
Combined power (+5V)
160 W
Combined power (-12V)
24.6 W
Combined power (+5Vsb)
24.6 W
Max output current (+3.3V)
25 A
Max output current (+12V)
100 A
Max output current (+5V)
25 A
Max output current (-12V)
0.8 A
Max output current (+5Vsb)
3 A
Efficiency
90%
Power protection features
Over current, Over voltage, Short circuit
Ports & interfaces
Motherboard power connector *
24-pin ATX
Number of SATA power connectors
10
Peripheral (Molex) power connectors (4-pin) *
6
PCI Express power connectors (6+2 pin)
8
CPU power connector (4+4 pin)
Yes
ATX Power connector (24-pin)
Yes
Ports & interfaces
Floppy drive power connector
1
CPU power connectors (8-pin)
1
Cabling type
Semi-Modular
Performance
80 PLUS certification *
80 PLUS Gold
Purpose *
PC
Power supply unit (PSU) form factor *
ATX
ATX version
2.31
EPS version
2.92
Noise level
135 dB
Safety
cUL, FCC, CE, TUV, GOST, BSMI, CCC
Design
Product colour
Black
Cooling type
Active
Fan diameter
13.5 cm
Number of fans
1 fan(s)
Fan location
Top
On/off switch
Yes
Weight & dimensions
Width
150 mm
Depth
180 mm
Height
86 mm
Weight
3.53 kg
Packaging data
Package width
267 mm
Package depth
355 mm
Package height
96 mm
Other features
Omnigrid (2-pin) power connectors
2
Source Testseek summary Average rating
Reviews
Updated:
2013-10-02 01:57:10
Uk has collected 18 expert reviews for FSP Aurum Pro 1000 power supply unit 1200 W 24-pin ATX ATX Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
vortez.net
Updated:
2013-10-02 01:57:06
£190 inc. VATEarlier in the year we had the pleasure of seeing FSP’s current and upcoming lineup of products at CeBIT 2012. It was at this show that we saw the high-end finesse of the AURUM Pro and it is today that we finally take a good look at this...
Bottom line FSP’s AURUM Pro 1200W PSU is designed for overclockers and gamers and its styling certainly fits the bill. The grainy matt texture will bode well in either camps’ computer chassis. The included items within the bundle are good and there are plenty of...
0%
hardocp.com
Updated:
2014-01-30 01:05:20
FSP's AURUM PRO GOLD 1200 is just the third power supply that we have reviewed that has been sold under the FSP brand. The previous two units , from its Everest line, were reviewed some time ago and were not the best units we have ever covered. With the p...
Bottom line ...
0%
nikktech.com
Updated:
2014-11-11 01:09:44
Recent storms in the town where i live (not of a very large scale but just enough to break trees and move cars) have not only caused damage to civilian property such as houses and cars but they have also damaged the local electricity grid which as a resul...
Good Build Quality, Design, Rock Solid Rail Stability, 7 Years Warranty (Plus 5 Million USD Product Insurance), 80Plus Platinum Certified, Fully Modular, Electrical Protections (OCP/OVP/UVP/OPP/SCP/OTP), Price (For Some)...
Bad None...
Bottom line Releasing an 1200W 80 Plus Platinum certified PSU was just a matter of time for FSP since you just can't be one of the top 5 largest PSU vendors in the world and not have something that can take on the competition. FSP has been around longer than most PSU...
0%
nikktech.com
Updated:
2015-09-20 03:34:57
If you happen to be one of those people who like spending a small fortune to build a gaming rig then the two hardware components on top of your to buy list are (or at least should be) the best graphics cards available for dual/tri/quad configurations (the...
Good Build Quality, Design, NearExcellent Solid Rail Stability, 5 Years Warranty (Plus 5 Million USD Product Insurance), 80 Plus Gold Certified, Electrical Protections (OCP/OVP/SSP), Price (USA)...
Bad Price (EU), 3 Years In The Market Already...
Bottom line After quite a while since our last cooperation with FSP a few months ago we received and published our review of the Aurum PT 1200W 80 Plus Platinum Certified PSU something which was more than enough to remind all of us here that they are not amongst the...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)