location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Frifri 828 Single 3200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Frifri Check ‘Frifri’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
828
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FRI828
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Frifri’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Frifri: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Frifri 828 Single 3200 W :
The long product name of Frifri 828 Single 3200 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fryer 828, 4 L, 1.5 Kg
More>>>
Short summary description Frifri 828 Single 3200 W:
This short summary of the Frifri 828 Single 3200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Frifri 828, 1.5 kg, 4 L, Single, 3200 W, 300 x 360 x 270 mm

Long summary description Frifri 828 Single 3200 W:
This is an auto-generated long summary of Frifri 828 Single 3200 W based on the first three specs of the first five spec groups.

Frifri 828. Fryer food capacity: 1.5 kg, Oil content: 4 L. Construction type: Single. Power: 3200 W. Dimensions (WxDxH): 300 x 360 x 270 mm