Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Frifri 5848 Single 3200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Frifri
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5848
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FRI5848
Category
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Frifri: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7377
This statistic is based on the 87026 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85026 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Frifri 5848 Single 3200 W :
The short editorial description of Frifri 5848 Single 3200 W

Fryer 5848, 4.5 L, 1.5 Kg
More>>>
Short summary description Frifri 5848 Single 3200 W:
This short summary of the Frifri 5848 Single 3200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Frifri 5848, 1.5 kg, 4.5 L, Single, 3200 W, 290 x 390 x 270 mm

Long summary description Frifri 5848 Single 3200 W:
This is an auto-generated long summary of Frifri 5848 Single 3200 W based on the first three specs of the first five spec groups.

Frifri 5848. Fryer food capacity: 1.5 kg, Oil content: 4.5 L. Construction type: Single. Power: 3200 W. Dimensions (WxDxH): 290 x 390 x 270 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details