Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Potomac 17" Trolley case Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Potomac
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WA-7966-02
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9650
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 22 Nov 2017 19:00:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Freecom Potomac 17" Trolley case Black :
The short editorial description of Freecom Potomac 17" Trolley case Black

The Potomac - 17" Wheeled Computer Case, Black
More>>>

Freecom Potomac 17" Trolley case Black:
The official marketing text of Freecom Potomac 17" Trolley case Black as supplied by the manufacturer
- Computer compartment fits most 17"/43 cm laptops
- Matching removable laptop case fits up to 16"/41 cm notebooks
- Easy-access front pocket
- Smooth glide 2.5"/6 cm wheels
- Expanding business files
- Business organizer
- Overnight compartment
- Curved comfort-grip trolley handle
- Trolley strap
Short summary description Freecom Potomac 17" Trolley case Black:
This short summary of the Freecom Potomac 17" Trolley case Black data-sheet is auto-generated and uses the product title and the first six key specs.
Freecom Potomac, Trolley case, 43.2 cm (17"), 4.1 kg, Black
Long summary description Freecom Potomac 17" Trolley case Black :

Freecom Potomac. Case type: Trolley case, Maximum screen size compatibility: 43.2 cm (17"). Weight: 4.1 kg. Colour of product: Black

This is an auto-generated long summary of Freecom Potomac 17" Trolley case Black based on the first three specs of the first five spec groups.
Design
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
43.2 cm (17")
Case type *
The size, shape and style of the case.
Trolley case
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.1 kg
Notebook compartment dimensions (WxDxH)
381 x 51 x 292 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
432 x 254 x 394 mm
Country Distributor
España 1 distributor(s)
X