location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom 34363 storage drive case Black, Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34363
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34363
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4021801343635
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited lifetime warranty
Long product name Freecom 34363 storage drive case Black, Blue, Grey :
The long product name of Freecom 34363 storage drive case Black, Blue, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Hard Drive Sleeve - Desktop 3.5“ Hard Drive, 180g
More>>>
Freecom 34363 storage drive case Black, Blue, Grey:
The official description of Freecom 34363 storage drive case Black, Blue, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Freecom Universal Hard Drive Sleeves protect your external hard drive from bumps, drops, scratches and damage. Made out of high quality material with soft padded inner lining, these stylish sleeves are a perfect accessory to any external hard drive. Available in 2 models: one for 2.5“ mobile hard drives and one for 3.5“ desktop hard drives - the latter even fits most slimline netbooks. Including compartments for cables and power supply. When carrying your external hard drive with you, give it the protection it deserves!

Short summary description Freecom 34363 storage drive case Black, Blue, Grey:
This short summary of the Freecom 34363 storage drive case Black, Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom 34363, Black, Blue, Grey, 180 g

Long summary description Freecom 34363 storage drive case Black, Blue, Grey:
This is an auto-generated long summary of Freecom 34363 storage drive case Black, Blue, Grey based on the first three specs of the first five spec groups.

Freecom 34363. Product colour: Black, Blue, Grey. Weight: 180 g

Design
Product colour *
Black, Blue, Grey
Weight & dimensions
Weight
180 g
Brand Image Product code Product Stock Price from
Freecom 34362 storage drive case Black, Blue, Grey Freecom 34362 storage drive case Black, Blue, Grey
(show image)
34362 34362 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)