location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Network Media Center 2TB external hard drive 3.5" Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Network Media Center
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Media Center 2TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32965
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4021801329653
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom Network Media Center 2TB external hard drive 3.5" Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 TB 3.5"
  • - Ethernet LAN
  • - Black, Silver
Warranty: Two years manufacturer’s warranty and unlimited free helpdesk support
Long product name Freecom Network Media Center 2TB external hard drive 3.5" Black, Silver :
The long product name of Freecom Network Media Center 2TB external hard drive 3.5" Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Network Media Center 2TB - 3.5" SATA, Gigabit LAN
More>>>
Freecom Network Media Center 2TB external hard drive 3.5" Black, Silver:
The official description of Freecom Network Media Center 2TB external hard drive 3.5" Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

External multimedia network hard drive with UPnP support and BitTorrent client. Ultrafast Gigabit LAN interface for easy connection to network router or switch.

-High-end Network Attached Storage.
-Easy connection to your network router or switch, easy installation via the included Network Storage Assistant,
no in-depth network knowlegde needed.
-The central storage location for all your multimedia files.
-UPnP and DLNA Certified - seamless connection with UPnP/DLNA compliant multimedia playback devices.
-BitTorrent client - download fi les directly to the drive, no need for your computer to remain switched on while downloading.
-Access your data from any computer within your computer network or securely via internet.
-Assign usernames and passwords to control access to specific folders and files on the drive by different users.
-Fast network connection via Gigabit LAN (1000Mbps) - also connects to 100 & 10Mbps networks.
-Uses TCP/IP protocol, the communication standard for computer networks.
-Temperature controlled dual ball bearing cooling fan.
-High quality design in heat-absorbing aluminum enclosure.

The Freecom Network Media Center is the drive to have for centrally storing and accessing your audio and video
fi les. It is common knowledge these days that we all download more and more music and movies, rather than
buying CDs and DVDs. With this increase in downloads, there is also an increasing demand for hard drive space
to store them on.

Freecom now off ers a perfect solution for both storing and accessing your downloaded multimedia fi les. The Network Media Center is a network attached hard drive which off ers plenty of capacity for all your media fi les. All on one central location, so you can easily fi nd your favourite track or movie. All accessible from any connected pc within your (home) computer network. And, thanks to the UPnP compatibility, you can directly play back music and movies from your Network Media Center to any UpnP audio/video playback device.

The Network Media Center also includes a bittorrent client, making it possible to download fi les to the drive
without the need of a pc!

Network Drives used to be complicated devices diffi cult to install and manage. Not anymore! The Network Media
Center includes an easy to understand interface, which will make setting up this drive very easy, no advanced
knowledge of computer networks required.

Short summary description Freecom Network Media Center 2TB external hard drive 3.5" Black, Silver:
This short summary of the Freecom Network Media Center 2TB external hard drive 3.5" Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Network Media Center 2TB, 2 TB, 3.5", Black, Silver

Long summary description Freecom Network Media Center 2TB external hard drive 3.5" Black, Silver:
This is an auto-generated long summary of Freecom Network Media Center 2TB external hard drive 3.5" Black, Silver based on the first three specs of the first five spec groups.

Freecom Network Media Center 2TB. HDD capacity: 2 TB, HDD size: 3.5". Product colour: Black, Silver

Hard drive
HDD capacity *
2 TB
HDD size *
3.5"
Type
HDD
Ports & interfaces
Ethernet LAN *
Yes
Features
Product colour *
Black, Silver
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
148 mm
Depth
155 mm
Weight & dimensions
Height
43 mm
Weight *
1.4 kg
Packaging data
User guide
Yes
Other features
Internal
No
Mac compatibility
Yes
Mean time between failures (MTBF)
50000 h
Minimum processor
Intel / AMD 900MHz, Power PC, Power Book G3 / G4 / G5, Intel Mac
Minimum RAM
256 MB
Networking features
Gigabit LAN
Power requirements
12V, 2A
Quick start guide
Yes
Supported network protocols
SMB, FTP, TCP/IP
Compatible operating systems
Windows XP / Vista / 7, Mac OS X v. 10.4
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 09:46:25
Uk has collected 5 expert reviews for Freecom Network Media Center 2TB external hard drive 3.5" Black, Silver and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-17 09:46:23
Since we’ve covering the whole gamut of Apple TV alternatives here, the Freecom Network Media Center represents the NAS (network attached storage) option. Essentially it’s a mass storage device comprising a 1TB, 3.5in, 7,200rpm hard drive that’s been...
Good 1TB of storage for all your media files; accesible from any Mac in your home using a wired connection to AirPort Extreme or Express; good looks...
Bad Needs adaptor to view content on TV; doesn’t support iTunes DRM files...
60%
expertreviews.co.uk
Updated:
2011-08-17 09:46:23
The vast majority of NAS devices can be used for more than just sharing files. They often have USB ports so a USB printer can be used by more than one computer and the contents of USB disks can be shared across the network too. Freecom's Network Media...
Bottom line Freecom's Network Media Center isn't bad, but it lacks many features we'd expect to see in a NAS at this price...
40%
theregister.co.uk
Updated:
2011-08-17 09:46:24
Sleek aluminium housings are all the rage with hard disk manufacturers, and Freecom’s Network Media Centre is no exception. Available in capacities from 1TB to 2TB, this single-disk Nas box promises to be your ultimate home media server thanks to the i...
Bottom line It would be wonderful to be able to say that we recommend this drive as it has a great premise. However, Freecom has taken what could have been a solid all-round drive and produced a device which fails to deliver on most of the promised features. ® M...
45%
Theinquirer.net
Updated:
2011-08-17 09:46:23
A sleek, solid, brushed stainless steel minimalist design simply offers power and Gigabit LAN connectivity and provided in the box are two rubberised supports to both stand the drive upright and offer an acoustic dampening effect for quieter operatio...
Good Solid, stylish design, quiet, decent performance, reasonably priced.
Bad Web interface and general control is a little basic, torrent download client is rather glitchy.
80%
Brand Image Product code Product Stock Price from
Freecom Network Media Center 1.5TB external hard drive 3.5" Black, Silver Freecom Network Media Center 1.5TB external hard drive 3.5" Black, Silver
(show image)
32964 Network Media Center 1.5TB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Network Media Center 1TB external hard drive 3.5" Black, Silver Freecom Network Media Center 1TB external hard drive 3.5" Black, Silver
(show image)
31981 Network Media Center 1TB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Network Media Center 500GB external hard drive 3.5" Black, Silver Freecom Network Media Center 500GB external hard drive 3.5" Black, Silver
(show image)
31980 Network Media Center 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)