location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Hard Drive 3.5" HВ XS 1.5TB external hard drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hard Drive 3.5"
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HВ XS 1.5TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32232 show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 286928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom Hard Drive 3.5" HВ XS 1.5TB external hard drive Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 TB 3.5" Serial ATA
  • - Maximum data transfer rate: 480 Mbit/s
  • - Black
Warranty: One year manufacturers warranty, free helpdesk support
Long product name Freecom Hard Drive 3.5" HВ XS 1.5TB external hard drive Black :
The long product name of Freecom Hard Drive 3.5" HВ XS 1.5TB external hard drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hard Drive XS 1.5TB, USB 2.0, Black
More>>>
Freecom Hard Drive 3.5" HВ XS 1.5TB external hard drive Black:
The official description of Freecom Hard Drive 3.5" HВ XS 1.5TB external hard drive Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World’s smallest 3.5" external hard drive with Turbo USB 2.0. Quiet drive thanks to fanless design. Rubberized enclosure, reducing vibration and providing optimal grip.

- World’s smallest 3.5" external hard drive!
- Quiet drive thanks to fanless design.
- Rubberized enclosure, reducing vibration and providing optimal grip.
- Turbo USB 2.0 driver for faster data transfer speeds.
- The easiest way to add extra storage capacity to your computer.
- Hot swappable, no need to turn off your computer.
- No device ID’s or terminations to worry about.
- High quality, sleek design, only 18.2 x 11.4 x 3.1 cm, takes up less space on your desk.

Short summary description Freecom Hard Drive 3.5" HВ XS 1.5TB external hard drive Black:
This short summary of the Freecom Hard Drive 3.5" HВ XS 1.5TB external hard drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Hard Drive 3.5" HВ XS 1.5TB, 1.5 TB, 3.5", Black

Long summary description Freecom Hard Drive 3.5" HВ XS 1.5TB external hard drive Black:
This is an auto-generated long summary of Freecom Hard Drive 3.5" HВ XS 1.5TB external hard drive Black based on the first three specs of the first five spec groups.

Freecom Hard Drive 3.5" HВ XS 1.5TB. HDD capacity: 1.5 TB, HDD size: 3.5". Product colour: Black

Hard drive
HDD size *
3.5"
HDD capacity *
1.5 TB
Interface
Serial ATA
Type
HDD
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
Features
Product colour *
Black
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight *
860 g
Other features
USB 2.0 ports quantity
1
USB required
Yes
Internal
No
Mac compatibility
Yes
Mean time between failures (MTBF)
50000 h
Minimum system requirements
PC:Intel Pentium-III/AMD Duron 900MHz, USB 2.0 port Mac: PowerPC G3/G4/G5, PowerBook G3/G4, Intel Mac
Power requirements
12V, 2A
Dimensions (WxDxH)
182 x 114 x 31 mm
Country Distributor
United Kingdom 1 distributor(s)