location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Hard Drive 3.5" FireWire Hard Drive 500GB external hard drive 5400 RPM 3.5" Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hard Drive 3.5"
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FireWire Hard Drive 500GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31251
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom Hard Drive 3.5" FireWire Hard Drive 500GB external hard drive 5400 RPM 3.5" Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 3.5" 5400 RPM Serial ATA
  • - Maximum data transfer rate: 400 Mbit/s
  • - Black, Silver
Warranty: 2 years
Long product name Freecom Hard Drive 3.5" FireWire Hard Drive 500GB external hard drive 5400 RPM 3.5" Black, Silver :
The long product name of Freecom Hard Drive 3.5" FireWire Hard Drive 500GB external hard drive 5400 RPM 3.5" Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FireWire Hard Drive 1TB Mac FW400 / 3.5" / 8MB / PC & Mac
More>>>
Freecom Hard Drive 3.5" FireWire Hard Drive 500GB external hard drive 5400 RPM 3.5" Black, Silver:
The official description of Freecom Hard Drive 3.5" FireWire Hard Drive 500GB external hard drive 5400 RPM 3.5" Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish and cost-eff ective external hard drive solution
Today’s world is all about Gigabytes. Programs and data take up more and more storage space. The need for installing an extra hard drive on your Mac is more present than ever. Opening your computer case and installing an internal hard drive can be a diffi cult job. So why not take the easy route? Freecom off ers you the perfect storage upgrade for your computer: the new Freecom FireWire Hard Drive, a no-nonsense external hard drive in a stylish new design. No need to open your computer; just plug the FireWire Hard Drive into the FireWire (400) port of your Mac and you instantly have a substantial increase in storage space. The FireWire Freecom Hard Drive is Mac pre-formatted so you’re ready to use your drive seconds after connecting it to your computer. At Freecom we create storage solutions from a consumer’s perspective, where convenience, design and quality are key factors.
Free your mind!

Features:
- Fast, low noise external FireWire Hard Drive.
- Winner of the iF Product Design Award 2007 for outstanding design!
- Stylish aluminium design, including LED hard drive capacity indicator.
- No cooling fan = no noise!
- Mac HFS+ pre-formatted.
- Time Machine (OS X v 10.5 Leopard) compatible.
- The easiest way to add extra storage capacity to your computer.
- Hot swappable, no need to turn off your computer.
- No device ID’s or terminations to worry about.
- High quality, sleek design.

Short summary description Freecom Hard Drive 3.5" FireWire Hard Drive 500GB external hard drive 5400 RPM 3.5" Black, Silver:
This short summary of the Freecom Hard Drive 3.5" FireWire Hard Drive 500GB external hard drive 5400 RPM 3.5" Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Hard Drive 3.5" FireWire Hard Drive 500GB, 500 GB, 3.5", 5400 RPM, Black, Silver

Long summary description Freecom Hard Drive 3.5" FireWire Hard Drive 500GB external hard drive 5400 RPM 3.5" Black, Silver:
This is an auto-generated long summary of Freecom Hard Drive 3.5" FireWire Hard Drive 500GB external hard drive 5400 RPM 3.5" Black, Silver based on the first three specs of the first five spec groups.

Freecom Hard Drive 3.5" FireWire Hard Drive 500GB. HDD capacity: 500 GB, HDD size: 3.5", HDD speed: 5400 RPM. Product colour: Black, Silver

Hard drive
HDD capacity *
500 GB
HDD speed *
5400 RPM
HDD size *
3.5"
Interface
Serial ATA
Type
HDD
Ports & interfaces
Maximum data transfer rate *
400 Mbit/s
FireWire 400
Yes
Features
Product colour *
Black, Silver
Weight & dimensions
Weight *
1.2 kg
Other features
FireWire required
Yes
Interface type
FireWire 400
Internal
No
Mac compatibility
Yes
Mean time between failures (MTBF)
50000 h
Minimum RAM
256 MB
Compatible operating systems
- Mac OS X v10.3 + - Windows 2000/XP/Vista
Dimensions (WxDxH)
220 x 115 x 40 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:02:44
Uk has collected 2 expert reviews for Freecom Hard Drive 3.5" FireWire Hard Drive 500GB external hard drive 5400 RPM 3.5" Black, Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetspeak.com
Updated:
2015-02-24 01:26:47
Often external drive s – the standard figure is more than 500GB – need additional power other than that supplied down the USB lead. One solution is to have a ‘y' connection which means you take two USB ports, another solution is lose some of the portabili...
0%
Brand Image Product code Product Stock Price from
Freecom Hard Drive 3.5" FireWire Hard Drive 1TB external hard drive 5400 RPM 3.5" Black, Silver Freecom Hard Drive 3.5" FireWire Hard Drive 1TB external hard drive 5400 RPM 3.5" Black, Silver
(show image)
31252 FireWire Hard Drive 1TB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)