location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare LTO SCSI LTO-4 HH 800-1600GB Drive Storage drive Tape Cartridge 800 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare LTO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCSI LTO-4 HH 800-1600GB Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30778
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom TapeWare LTO SCSI LTO-4 HH 800-1600GB Drive Storage drive Tape Cartridge 800 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - SAS
  • - Data storage type: LTO 5.25"
  • - Native capacity: 800 GB Compressed capacity: 1.6 TB
  • - Mean time between failures (MTBF): 250000 h
  • - 20 W
Warranty: 3 years
Long product name Freecom TapeWare LTO SCSI LTO-4 HH 800-1600GB Drive Storage drive Tape Cartridge 800 GB :
The long product name of Freecom TapeWare LTO SCSI LTO-4 HH 800-1600GB Drive Storage drive Tape Cartridge 800 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCSI LTO-4 HH 800-1600GB Drive
More>>>
Freecom TapeWare LTO SCSI LTO-4 HH 800-1600GB Drive Storage drive Tape Cartridge 800 GB:
The official description of Freecom TapeWare LTO SCSI LTO-4 HH 800-1600GB Drive Storage drive Tape Cartridge 800 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP’s fourth-generation of LTO tape drive technology is capable
of storing up to 800GB per cartridge at up to 288GB per hour.
Designed with optimum speed to better serve customers in direct
attached storage (DAS) environments, where space is limited
and where hard disk and system bottlenecks can impede data
transfer rates. To protect the most sensitive data, AES 256-bit
hardware data encryption provides easy-to-enable security to
prevent unauthorized access of tape cartridges.
- High Value: High capacity combined with low media and drive cost delivers an exceptionally low cost of ownership.
- Compact: Half-height form factor saves space and fits in a wide variety of servers, workstations and autoloaders.
- Dependable: Incorporates high reliability in a robust drive with high standards of data integrity.
- Backup more data in less time: HP’s fastest half-height LTO Ultrium drive with 288GB per hour transfer rate and 800GB per cartridge capacity. Performance optimized and aided by HP’s unique dynamic Data Rate Matching feature.
- Well connected: Compatible with leading operating systems, backup software and servers.
- Investment protection: Backward read and write compatible with LTO Ultrium 3 media, and read only with LTO Ultrium 2 media. Delivers
compelling migration path that will double in capacity every generation.

Short summary description Freecom TapeWare LTO SCSI LTO-4 HH 800-1600GB Drive Storage drive Tape Cartridge 800 GB:
This short summary of the Freecom TapeWare LTO SCSI LTO-4 HH 800-1600GB Drive Storage drive Tape Cartridge 800 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare LTO SCSI LTO-4 HH 800-1600GB Drive, Storage drive, Tape Cartridge, SAS, LTO, 5.25", 70 ms

Long summary description Freecom TapeWare LTO SCSI LTO-4 HH 800-1600GB Drive Storage drive Tape Cartridge 800 GB:
This is an auto-generated long summary of Freecom TapeWare LTO SCSI LTO-4 HH 800-1600GB Drive Storage drive Tape Cartridge 800 GB based on the first three specs of the first five spec groups.

Freecom TapeWare LTO SCSI LTO-4 HH 800-1600GB Drive. Product type: Storage drive, Media type: Tape Cartridge, Interface: SAS. Native capacity: 800 GB, Compressed capacity: 1.6 TB. Burst transfer rate: 300 MB/s, Drive device, transfer rate: 160 MB/s, Data transfer rate: 3 Gbit/s. Power requirements: 5V, 2.5A, Power supply type: DC, Power consumption (typical): 20 W. Weight: 1.45 kg

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
SAS
Internal *
Yes
Data storage type
LTO
Compression ratio *
No
Form factor
5.25"
Access time
70 ms
Logical recording format
LTO Ultrium 4, LTO Ultrium 3, LTO Ultrium 2
Product colour
Black
Mean time between failures (MTBF)
250000 h
Read/write head life
60000 h
Compatible operating systems
Win 2000, 2003, XP Linux
Certification
CSA C22.2, cCSAus, TÜV EN60950, CE, FCC 47 CFR Parts 15, NOM, VCCI, C-TICK, RRL, BSMI, GOSH CB
Storage
Native capacity *
800 GB
Compressed capacity *
1.6 TB
Data transmission
Burst transfer rate
300 MB/s
Data transmission
Drive device, transfer rate
160 MB/s
Data transfer rate
3 Gbit/s
Sustained data transfer rate (compressed)
160 MB/s
Sustained data transfer rate (native)
80 MB/s
Power
Power requirements
5V, 2.5A
Power supply type
DC
Power consumption (typical)
20 W
Weight & dimensions
Weight
1.45 kg
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-40 - 66 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Other features
Dimensions (WxDxH)
145 x 206 x 41 mm
Recording technology
16 PRML
Data compression
LTO-DC