Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare LTO OEM SAS LTO-3 HH extern tape drive 400 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare LTO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OEM SAS LTO-3 HH extern
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30776
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
Tape Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFreecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27517
This statistic is based on the 88779 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86785 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:49
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Freecom TapeWare LTO OEM SAS LTO-3 HH extern tape drive 400 GB:
This short summary of the Freecom TapeWare LTO OEM SAS LTO-3 HH extern tape drive 400 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare LTO OEM SAS LTO-3 HH extern, LTO, 2:1, 3 Gb/s SAS, Black, -Windows 2000, 2003, XP -Linux, 400 GB

Long summary description Freecom TapeWare LTO OEM SAS LTO-3 HH extern tape drive 400 GB:
This is an auto-generated long summary of Freecom TapeWare LTO OEM SAS LTO-3 HH extern tape drive 400 GB based on the first three specs of the first five spec groups.

Freecom OEM SAS LTO-3 HH extern, TapeWare LTO. Type: LTO, Compression ratio: 2:1, Interface: 3 Gb/s SAS. Native capacity: 400 GB, Compressed capacity: 800 GB. Backup rate compressed performance: 432 GB/h, Sustained data transfer rate (compressed): 120 MB/s. Size: 13.3 cm (5.25"). Recommended media: LTO-1, LTO-2, LTO-3

Performance
Internal *
The product is built in.
No
Type *
Characteristics of the device.
LTO
Compression ratio *
The ratio between the uncompressed file size and compressed size. Thus a representation that compresses a 10MB file to 2MB has a compression ratio of 10/2 = 5, often notated as an explicit ratio, 5:1 (read "five" to "one"), or as an implicit ratio, 5/1.
2:1
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
3 Gb/s SAS
Product colour
The colour e.g. red, blue, green, black, white.
Black
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Windows 2000, 2003, XP -Linux
Storage
Native capacity *
Actual medium capacity without applying compression.
400 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
800 GB
Data transmission
Backup rate compressed performance
432 GB/h
Sustained data transfer rate (compressed)
120 MB/s
Weight & dimensions
Size
Physical dimension.
13.3 cm (5.25")
Other features
Recommended media
LTO-1, LTO-2, LTO-3
Country Distributor
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Customer service details