location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Network MediaPlayer-35 500GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network MediaPlayer-35 500GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30752
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Freecom Network MediaPlayer-35 500GB:
This short summary of the Freecom Network MediaPlayer-35 500GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Network MediaPlayer-35 500GB, AVI, DAT, MPEG, VOB, XviD, MP3, WAV, WMA, 7200 RPM, 500 GB, 3.5", 5V 1.5A /12V 1.5A

Long summary description Freecom Network MediaPlayer-35 500GB:
This is an auto-generated long summary of Freecom Network MediaPlayer-35 500GB based on the first three specs of the first five spec groups.

Freecom Network MediaPlayer-35 500GB. Video compression formats: AVI, DAT, MPEG, VOB, XviD, Audio formats supported: MP3, WAV, WMA. HDD speed: 7200 RPM, HDD capacity: 500 GB, HDD size: 3.5". Power requirements: 5V 1.5A /12V 1.5A. Weight: 1 kg, Dimensions (WxDxH): 57 x 150 x 185 mm. Data transfer rate: 10 Mbit/s, Compatible operating systems: Windows 98/SE/ME/2000/XP, Mac OS 10+, Connectivity technology: Wired

Features
Video compression formats
AVI, DAT, MPEG, VOB, XviD
Audio formats supported
MP3, WAV, WMA
Storage
HDD speed
7200 RPM
HDD capacity
500 GB
HDD size
3.5"
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
Audio (L/R) out *
1
Component video (YPbPr/YCbCr) out *
1
Composite video out *
1
S-Video outputs quantity
1
Digital audio optical out *
1
Ports & interfaces
Digital audio coaxial out *
1
Network
Ethernet LAN *
Yes
Power
Power requirements
5V 1.5A /12V 1.5A
Weight & dimensions
Weight
1 kg
Dimensions (WxDxH)
57 x 150 x 185 mm
Operational conditions
Operating temperature (T-T)
0 - 44 °C
Operating relative humidity (H-H)
10 - 50%
Other features
Data transfer rate
10 Mbit/s
Compatible operating systems
Windows 98/SE/ME/2000/XP, Mac OS 10+
Connectivity technology
Wired