location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Network Drive Network Media Player 450 WLAN 1TB Black Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Network Drive
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Media Player 450 WLAN 1TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30532
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Freecom Network Drive Network Media Player 450 WLAN 1TB Black Wi-Fi :
The long product name of Freecom Network Drive Network Media Player 450 WLAN 1TB Black Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Network Media Player 450 WLAN 1TB
More>>>
Freecom Network Drive Network Media Player 450 WLAN 1TB Black Wi-Fi:
The official description of Freecom Network Drive Network Media Player 450 WLAN 1TB Black Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High capacity Wireless, HD compatible multimedia player, including HDMI video output. Works directly on your TV/HiFi, without the use of a PC! Capacity: 1TB (1000GB)

Features
- Wireless, HD compatible multimedia player*, including HDMI video output.
- Works directly on your TV/HiFi, without the use of a PC!
- Share movies, music, photo’s and large documents.
- Connects to your network via Wireless LAN (54 Mbps) or Ethernet connection (10/100 Mbps).
- Stream AV files from any PC within your network directly on your TV/HiFi (uses Windows File Sharing).
- Can also be used as USB 2.0 external harddrive and as network drive (FTP protocol), after hard drive has been built in.
- Fully remote controlled.
- Including Internet Radio feature.
- Supports UPnP.
- USB Host port: add USB storage (hard drive, usb stick etc) and play back files from this USB device.
- Video Output: HDMI (480p, 720p, 1080i, 1080p), HD Component Y, Pb, Pr (480p, 720p, 1080i), S-Video, Composite.
- Audio Output: Stereo, Digital Coaxial, Optical 5.1 surround (DTS downmix to stereo).
- Firmware upgradeable to ensure you have the latest features and updates.
- No cooling fan, ensuring noise free operation.
- The Drive In kit can be used as network AV streaming device, no hard drive necessary.
- Measures only 57 x 150 x 185 mm in size making it ideal for portable use.
- Including remote control for easy operation.
- AV connection cable included.
- One year manufacturers warranty and unlimited free helpdesk support.

Short summary description Freecom Network Drive Network Media Player 450 WLAN 1TB Black Wi-Fi:
This short summary of the Freecom Network Drive Network Media Player 450 WLAN 1TB Black Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Network Drive Network Media Player 450 WLAN 1TB, Black, AVI, DIVX, WMV, XVID, 1 TB, 3.5", LAN, USB, 1 kg

Long summary description Freecom Network Drive Network Media Player 450 WLAN 1TB Black Wi-Fi:
This is an auto-generated long summary of Freecom Network Drive Network Media Player 450 WLAN 1TB Black Wi-Fi based on the first three specs of the first five spec groups.

Freecom Network Drive Network Media Player 450 WLAN 1TB. Product colour: Black, Video compression formats: AVI, DIVX, WMV, XVID. HDD capacity: 1 TB, HDD size: 3.5". Interface: LAN, USB. Weight: 1 kg, Dimensions (WxDxH): 150 x 57 x 185 mm. Connectivity technology: Wireless

Features
Product colour *
Black
Video compression formats
AVI, DIVX, WMV, XVID
Storage
HDD capacity
1 TB
HDD size
3.5"
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
2
Composite video out *
1
S-Video outputs quantity
1
Ports & interfaces
Interface
LAN, USB
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Universal Plug and Play (UPnP)
Yes
Weight & dimensions
Weight
1 kg
Dimensions (WxDxH)
150 x 57 x 185 mm
Other features
Connectivity technology
Wireless
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:10:22
Uk has collected 5 expert reviews for Freecom Network Drive Network Media Player 450 WLAN 1TB Black Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2011-09-26 09:10:03
Freecoms 450 still performs well in terms of streaming content and the HDMI output is an obvious advantage for handling modern media files. There arent many other improvements, though, and due to a few too many annoying crashes and other issues with...
0%
pocket-lint.com
Updated:
2011-09-26 09:10:08
Freecom hasn’t done quite enough with the 450 to warrant an upgrade, and stability issues means the presence of HDMI isn’t nearly as appealing as it should be...
Good Great streaming performance, straightforward operation, HDMI...
Bad Stability issues, still rather basic...
Bottom line Freecom hasn’t done quite enough with the 450 to warrant an upgrade, and stability issues means the presence of HDMI isn’t nearly as appealing as it should be...
70%
Country Distributor
United Kingdom 1 distributor(s)