Freecom logo

Freecom FHD-2 PRO 400GB external hard drive 5400 RPM 2.5" USB 2.0 Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20461
Info modified on:
09 Jan 2023, 09:34:11
Short summary description Freecom FHD-2 PRO 400GB external hard drive 5400 RPM 2.5" USB 2.0 Silver:

Freecom FHD-2 PRO 400GB, 400 GB, 2.5", 2.0, 5400 RPM, Silver

Long summary description Freecom FHD-2 PRO 400GB external hard drive 5400 RPM 2.5" USB 2.0 Silver:

Freecom FHD-2 PRO 400GB. HDD capacity: 400 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.