location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom ToughDrive Pro 2.5 ToughDrive Custom 160GB external hard drive 5400 RPM 2.5" USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ToughDrive Pro 2.5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ToughDrive Custom 160GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30099
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom ToughDrive Pro 2.5 ToughDrive Custom 160GB external hard drive 5400 RPM 2.5" USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB 2.5" 5400 RPM
  • - USB 2.0
  • - Black
Warranty: 2 years warranty
Long product name Freecom ToughDrive Pro 2.5 ToughDrive Custom 160GB external hard drive 5400 RPM 2.5" USB 2.0 Black :
The long product name of Freecom ToughDrive Pro 2.5 ToughDrive Custom 160GB external hard drive 5400 RPM 2.5" USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ToughDrive Custom 160GB
More>>>
Freecom ToughDrive Pro 2.5 ToughDrive Custom 160GB external hard drive 5400 RPM 2.5" USB 2.0 Black:
The official description of Freecom ToughDrive Pro 2.5 ToughDrive Custom 160GB external hard drive 5400 RPM 2.5" USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Shock protected 2.5" hard drive from Freecom with 160GB. Built-in USB 2.0 cable. Internal anti-shock mechanism. Withstand falling from 2 meters


Features :
Durable, soft silicon cover
Internal anti-shock mechanism
Withstand falling from 2 meters
Integrated USB 2.0 cable
Buspowered
High quality, slimline design
Fanless design thus no noise
Including award-winning NTI Shadow backup software for PC
and Mac,automatically & continuously protects your photo,
music, video and other data files


The toughest drive there is!
In today’s world mobility has become a key factor. People who are on the road carry their whole office with them. Notebook, mobile phone, PDA, external hard drive… Imagine what can happen when you’re late for a flight, running to the gate, and your external hard drive accidentally falls from your notebook case or out of your jacket pocket onto the floor… it breaks. Hundreds of hours of work, gigabytes of spreadsheets, documents, photo’s… all gone. Not anymore! Freecom introduces the ToughDrive. The ideal external storage solution for people on the move. Fitted with an internal anti-shock frame and a unique soft silicon cover, it can withstand bumps and drops so your drive is still fully functional after it has dropped. The ToughDrive ensures you can still access your valuable files.

Short summary description Freecom ToughDrive Pro 2.5 ToughDrive Custom 160GB external hard drive 5400 RPM 2.5" USB 2.0 Black:
This short summary of the Freecom ToughDrive Pro 2.5 ToughDrive Custom 160GB external hard drive 5400 RPM 2.5" USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom ToughDrive Pro 2.5 ToughDrive Custom 160GB, 160 GB, 2.5", 2.0, 5400 RPM, Black

Long summary description Freecom ToughDrive Pro 2.5 ToughDrive Custom 160GB external hard drive 5400 RPM 2.5" USB 2.0 Black:
This is an auto-generated long summary of Freecom ToughDrive Pro 2.5 ToughDrive Custom 160GB external hard drive 5400 RPM 2.5" USB 2.0 Black based on the first three specs of the first five spec groups.

Freecom ToughDrive Pro 2.5 ToughDrive Custom 160GB. HDD capacity: 160 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black

Hard drive
HDD capacity *
160 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product colour *
Black
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 70 °C
Operating shock
300 G
Weight & dimensions
Width
140 mm
Depth
80 mm
Height
19 mm
Weight *
175 g
Other features
USB required
Yes
HDD transfer rate
480 Mbit/s
Internal
No
Mac compatibility
Yes
Minimum processor
Intel Pentium III
Minimum RAM
256 MB
Non-operating shock
1000 G
Compatible operating systems
Windows 2000 / XP / Vista MAC: PowerPC G3/G4/G5, Power Book G3/G4, Intel Mac
Dimensions (WxDxH)
140 x 80 x 19 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:09:16
Uk has collected 3 expert reviews for Freecom ToughDrive Pro 2.5 ToughDrive Custom 160GB external hard drive 5400 RPM 2.5" USB 2.0 Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%