Freecom logo

Freecom TapeWare LTO LTO4 1840i 800GB/1.6TB int SCSI Storage drive Tape Cartridge

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10249
Info modified on:
31 May 2022, 09:34:55
Short summary description Freecom TapeWare LTO LTO4 1840i 800GB/1.6TB int SCSI Storage drive Tape Cartridge:

Freecom TapeWare LTO LTO4 1840i 800GB/1.6TB int SCSI, Storage drive, Tape Cartridge, Ultra 320 SCSI (LVD), 2:1, LTO, 5.25"

Long summary description Freecom TapeWare LTO LTO4 1840i 800GB/1.6TB int SCSI Storage drive Tape Cartridge:

Freecom TapeWare LTO LTO4 1840i 800GB/1.6TB int SCSI. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra 320 SCSI (LVD). Native capacity: 800 GB, Compressed capacity: 1.6 TB, Drive device, buffer size: 128 MB. Power consumption (typical): 30 W, Power consumption (standby): 12 W. Weight: 2.24 kg. Dimensions (WxDxH): 146 x 203 x 82.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.