Freecom logo

Freecom TapeWare DAT DAT160i 80/160GB USB 2.0 Storage drive Tape Cartridge DDS 80 GB

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12204
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Freecom TapeWare DAT DAT160i 80/160GB USB 2.0 Storage drive Tape Cartridge DDS 80 GB:

Freecom TapeWare DAT DAT160i 80/160GB USB 2.0, Storage drive, Tape Cartridge, SCSI 3 Ultra 160 LVD, USB 2.0, 2:1, DDS, 5.25"

Long summary description Freecom TapeWare DAT DAT160i 80/160GB USB 2.0 Storage drive Tape Cartridge DDS 80 GB:

Freecom TapeWare DAT DAT160i 80/160GB USB 2.0. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI 3 Ultra 160 LVD, USB 2.0. Native capacity: 80 GB, Compressed capacity: 160 GB, Drive device, buffer size: 16 MB. Drive device, transfer rate: 9.6 MB/s. Power consumption (typical): 10.3 W. Weight: 2.25 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.