location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare DAT OEM DAT-160i SCSI Storage drive Tape Cartridge DDS 80 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare DAT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OEM DAT-160i SCSI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29768
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom TapeWare DAT OEM DAT-160i SCSI Storage drive Tape Cartridge DDS 80 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - SCSI 3 Ultra 160 LVD, USB 2.0 / SAS
  • - Data storage type: DDS 2:1
  • - Native capacity: 80 GB Compressed capacity: 160 GB
Warranty: 3 years
Long product name Freecom TapeWare DAT OEM DAT-160i SCSI Storage drive Tape Cartridge DDS 80 GB :
The long product name of Freecom TapeWare DAT OEM DAT-160i SCSI Storage drive Tape Cartridge DDS 80 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OEM DAT-160i SCSI 80-160GB LVD-SCSI Internal
More>>>
Freecom TapeWare DAT OEM DAT-160i SCSI Storage drive Tape Cartridge DDS 80 GB:
The official description of Freecom TapeWare DAT OEM DAT-160i SCSI Storage drive Tape Cartridge DDS 80 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optimum capacity and performance for SMB environments

This latest HP DDS/DAT drive provides optimum capacity, performance and price for small and medium business environments or enterprise workgroups requiring the highest capacity and performance DDS/DAT drive available.
HP DAT 160 delivers a capacity of 160 GB on a single data cartridge and a transfer rate of up to 50 GB/hr (assuming a 2:1 compression ratio) to address today's real capacity and performance needs. At the same time this sixth generation DDS/DAT drive provides the proven reliability and two-generation backward compatibility that users of the world's most successful tape technology have come to expect.
The RoHS compliant HP DAT 160 drive comes with a choice of interfaces including USB for low-cost, universal plug-and-play, Ultra 160 SCSI 3 to meet the needs of legacy systems or SAS for the latest interface connectivity. Available in 3.5-inch and 5.25-inch Half-High form factors and both external and internal configurations the HP DAT 160 is ideal for building into entry-level and mid-range systems where performance is a growing issue.
Read/Write compatible with previous generation DAT 72 and DDS-4 products, the DAT 160 enables a simple migration path for the installed base of over 6 million DDS/DAT users delivering a dependable and cost-effective backup solution with a low ongoing cost of ownership.

Features:

-Highest capacity and performance in the DDS/DAT portfolio providing optimum capacity and performance.

-Ideal for larger departmental LAN, mail, application and web servers and large workstations.

-Available with a choice of interface : USB for universal plug-and-play connectivity, SCSI for legacy systems SAS for the latest connectivity.

-The 6th generation of proven DDS/DAT technology.

-Read/Write compatible with previous generation DAT 72 and DDS-4 products providing a simple migration path for installed base users.

-Inexpensive media for low total cost of ownership.

-Assured connectivity with leading servers, operating systems and backup software.

-RoHS compliant to meet environmental standards.

Short summary description Freecom TapeWare DAT OEM DAT-160i SCSI Storage drive Tape Cartridge DDS 80 GB:
This short summary of the Freecom TapeWare DAT OEM DAT-160i SCSI Storage drive Tape Cartridge DDS 80 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare DAT OEM DAT-160i SCSI, Storage drive, Tape Cartridge, SCSI 3 Ultra 160 LVD, USB 2.0 / SAS, 2:1, DDS, ANSI/ECMA DDS-4, DAT 72, DAT 160

Long summary description Freecom TapeWare DAT OEM DAT-160i SCSI Storage drive Tape Cartridge DDS 80 GB:
This is an auto-generated long summary of Freecom TapeWare DAT OEM DAT-160i SCSI Storage drive Tape Cartridge DDS 80 GB based on the first three specs of the first five spec groups.

Freecom TapeWare DAT OEM DAT-160i SCSI. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI 3 Ultra 160 LVD, USB 2.0 / SAS. Native capacity: 80 GB, Compressed capacity: 160 GB. Backup rate compressed performance: 49.3 GB/h, Burst transfer rate: 6.4 MB/s, Sustained data transfer rate (compressed): 13.8 MB/s. Power requirements: +5V DC, 0.9A; +12V DC, 1.5A. Size (imperial): 13.3 cm (5.25"), Weight: 790 g

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
SCSI 3 Ultra 160 LVD, USB 2.0 / SAS
Internal *
Yes
Data storage type
DDS
Compression ratio *
2:1
Logical recording format
ANSI/ECMA DDS-4, DAT 72, DAT 160
Certification
cCSAus, TUV, CE, C-Tick, RRL
Storage
Native capacity *
80 GB
Compressed capacity *
160 GB
Data transmission
Backup rate compressed performance
49.3 GB/h
Burst transfer rate
6.4 MB/s
Sustained data transfer rate (compressed)
13.8 MB/s
Power
Power requirements
+5V DC, 0.9A; +12V DC, 1.5A
Weight & dimensions
Size (imperial)
13.3 cm (5.25")
Weight
790 g
Other features
Recommended media
DAT 160, DAT 72, DDS-4
Dimensions (WxDxH)
102 x 166 x 41 mm