location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare LTO OEM SAS LTO-3 HH Storage drive Tape Cartridge 400 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare LTO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OEM SAS LTO-3 HH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29763
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom TapeWare LTO OEM SAS LTO-3 HH Storage drive Tape Cartridge 400 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - Ultra-320 SCSI Wide, Serial Attached SCSI 3Gbps
  • - Data storage type: LTO 2:1
  • - Native capacity: 400 GB Compressed capacity: 800 GB
  • - Mean time between failures (MTBF): 250000 h
  • - 33 W
Warranty: 3 years
Long product name Freecom TapeWare LTO OEM SAS LTO-3 HH Storage drive Tape Cartridge 400 GB :
The long product name of Freecom TapeWare LTO OEM SAS LTO-3 HH Storage drive Tape Cartridge 400 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LTO-3 HH 400-800 GB SAS int. bare
More>>>
Freecom TapeWare LTO OEM SAS LTO-3 HH Storage drive Tape Cartridge 400 GB:
The official description of Freecom TapeWare LTO OEM SAS LTO-3 HH Storage drive Tape Cartridge 400 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As HP’s highest capacity and fastest half-height drive, HP LTO Ultrium 3 Half-height offers superdrive reliability, capacity and performance in a compact form factor. An ideal direct attach, rack-mount and network backup solution for entry-level and midrange servers or entry level automation where capacity, space optimization and low cost of ownership are critical, the HP LTO Ultrium 3 half height tape drive stores 400GB of data on a single tape at up to 216GB per hour.

Short summary description Freecom TapeWare LTO OEM SAS LTO-3 HH Storage drive Tape Cartridge 400 GB:
This short summary of the Freecom TapeWare LTO OEM SAS LTO-3 HH Storage drive Tape Cartridge 400 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare LTO OEM SAS LTO-3 HH, Storage drive, Tape Cartridge, Ultra-320 SCSI Wide, Serial Attached SCSI 3Gbps, 2:1, LTO, LTO Ultrium 3, LTO Ultrium 2 & LTO Ultrium 1

Long summary description Freecom TapeWare LTO OEM SAS LTO-3 HH Storage drive Tape Cartridge 400 GB:
This is an auto-generated long summary of Freecom TapeWare LTO OEM SAS LTO-3 HH Storage drive Tape Cartridge 400 GB based on the first three specs of the first five spec groups.

Freecom TapeWare LTO OEM SAS LTO-3 HH. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra-320 SCSI Wide, Serial Attached SCSI 3Gbps. Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 128 MB. Backup rate compressed performance: 432 GB/h, Backup rate native performance: 216 GB/h, Burst transfer rate: 320 MB/s. Power requirements: 5V DC, 2.5A; 12V, 0.7A, Power consumption (typical): 33 W, Power consumption (standby): 13 W. Weight: 1.45 kg

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
Ultra-320 SCSI Wide, Serial Attached SCSI 3Gbps
Internal *
Yes
Data storage type
LTO
Compression ratio *
2:1
Logical recording format
LTO Ultrium 3, LTO Ultrium 2 & LTO Ultrium 1
Product colour
Black
Mean time between failures (MTBF)
250000 h
Read/write head life
60000 h
Certification
CSA CC22.2, No.60950 (cCSAus),TÜV EN60950 (IEC 60950), CE,FCC 47 CFR Parts 15, NOM, VCCI, C-TICK, RRL, BSMI, GOSH CB(IEC 60950)
Storage
Native capacity *
400 GB
Compressed capacity *
800 GB
Drive device, buffer size
128 MB
Data transmission
Backup rate compressed performance
432 GB/h
Data transmission
Backup rate native performance
216 GB/h
Burst transfer rate
320 MB/s
Sustained data transfer rate (compressed)
120 MB/s
Sustained data transfer rate (native)
60 MB/s
Power
Power requirements
5V DC, 2.5A; 12V, 0.7A
Power consumption (typical)
33 W
Power consumption (standby)
13 W
Weight & dimensions
Weight
1.45 kg
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-40 - 66 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Other features
Recommended media
LTO Ultrium 3 800GB
Dimensions (WxDxH)
145 x 206 x 41 mm
Data compression
LTO-DC dual (ALDC)