location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Network Drive PRO 1000 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Drive PRO 1000 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29423
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two years manufacturer’s warranty and unlimited free helpdesk support
Long product name Freecom Network Drive PRO 1000 GB :
The long product name of Freecom Network Drive PRO 1000 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Network Drive PRO 3.5" / Gigabit LAN 1000 GB, Windows & MAC
More>>>
Freecom Network Drive PRO 1000 GB:
The official description of Freecom Network Drive PRO 1000 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Gigabit Ethernet for extremely fast network transfer speeds (downwards compatible with 10/100Mbit networks)
- Interface: Gigabit LAN (1000Mbps)
- USB Host: 2 x USB 2.0, fully buspowered, to connect and share USB printers etc.
- Easy configuration in your network via built-in configuration assistant
- Centralized network storage – add extra storage capacity to your network in seconds!
- One button backup
- LED capacity indicator
- Uses TCP/IP protocol, the communication standard for computer networks
- Data securely accessible from within and outside your network (via the internet)
- Multifunctional hard drive: network storage, fileserver, webserver, FTP server, USB server, USB printserver, torrent client
- Soft shut down function; select the number of hours in idle mode after which the drive should shut down
- Temperature controlled, dual ball-bearing coolfan
- Including award-winning NTI Shadow Backup software for PC and MAC, automatically & contiuously protects your photo, music, video and other data files
- High quality, award winning design in heat absorbing aluminium enclosure

Not just another network hard drive.....
For the demanding, professional user who wants something more than just adding to his network storage space, Freecom offers the new Network Drive Pro. A multifunctional NAS drive with multiple features. Host your own website, manage your own FTP server, add more storage via the USB Host ports, share your USB printer, manage your downloads with the built-in torrent client…. The possibilities are endless.

The Network Drive Pro comes with a built-in configuration assistant (for PC and Mac!) which will help you setting up the drive in a few steps. No advanced network knowledge needed. It can even be configured to be accessed (securely) via the internet, so your data is available for you from anywhere in the world, without your PC needed to be switched on.

This is network storage as it was meant to be. Easy, flexible, multifunctional, and above all reliable. At Freecom we create storage solutions from a consumer’s perspective, where convenience, design and quality are key factors. Free your mind !

Short summary description Freecom Network Drive PRO 1000 GB:
This short summary of the Freecom Network Drive PRO 1000 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Network Drive PRO 1000 GB, 1 TB, Serial ATA, 3.5", 7200 RPM, 8 MB, 9 ms

Long summary description Freecom Network Drive PRO 1000 GB:
This is an auto-generated long summary of Freecom Network Drive PRO 1000 GB based on the first three specs of the first five spec groups.

Freecom Network Drive PRO 1000 GB. Storage drive capacity: 1 TB, Storage drive interface: Serial ATA, Storage drive size: 3.5". Internal memory: 0.0625 GB, Flash memory: 0.5 MB. Supported network protocols: TCP/IP, Microsoft Network CFIS, Data link protocols: HTTP (w/ PHP), FTP, SSH, NTP, Maximum data transfer rate: 1000 Mbit/s. Weight: 1.4 kg. Dimensions (WxDxH): 150 x 80 x 50 mm, Minimum processor: Intel Pentium-III/AMD Duron 900MHz / Power PC G3/G4/G5, Powerbook G3/G4, Minimum RAM: 256 MB

Storage
Storage drive capacity *
1 TB
Storage drive interface *
Serial ATA
Storage drive size
3.5"
HDD speed
7200 RPM
Number of storage drives installed *
1
Drive device, buffer size
8 MB
Storage drive average seek time
9 ms
Average latency
4.2 ms
Memory
Internal memory *
0.0625 GB
Flash memory
0.5 MB
Network
Supported network protocols
TCP/IP, Microsoft Network CFIS
Network
Data link protocols
HTTP (w/ PHP), FTP, SSH, NTP
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
2
Weight & dimensions
Weight
1.4 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-10 - 70 °C
Other features
Dimensions (WxDxH)
150 x 80 x 50 mm
Minimum processor
Intel Pentium-III/AMD Duron 900MHz / Power PC G3/G4/G5, Powerbook G3/G4
Minimum RAM
256 MB
Compatible operating systems
Windows 2000 / XP / Vista MAC OS 10.3 +
Networking features
Gigabit Ethernet
Minimum system requirements
CD-ROM, LAN (RJ45)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:06:42
Uk has collected 5 expert reviews for Freecom Network Drive PRO 1000 GB and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2011-09-26 09:06:29
This model was reviewed as part of our group test of NAS drives.With only a single drive at its core, the Network Drive Pro is the simplest of the NAS units we’ve looked at here. It’s also the smallest – about the same size as a standard clock radio –...
70%
techradar.com
Updated:
2011-09-26 09:06:32
The uncommonly quiet-running Freecom Network Drive Pro makes the most of the cooling properties of its stylish aluminium case for reduced fan speed and noise. Features such as soft shut-down after a selected number of hours make the drive even more eco...
Good Quiet, Easy to set up, Attractive styling...
Bad No DLNA support...
90%
pcadvisor.co.uk
Updated:
2011-09-26 09:06:42
Freecoms Network Drive Pro 500GB is a simple, portable network attached storage (NAS) device. In exterior form the Freecom Network Drive Pro 500GB is very similar to the USB/FireWire model - and just as portable. Obviously, with the Freecom Network...
Bottom line A small, neat yet expandable product, the Freecom Network Drive Pro 500GB allows you to share files on your network and provide a centralised backup solution at a low cost. Paul Monckton Lowest online price: £N/A...
80%
Country Distributor
United Kingdom 1 distributor(s)