location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Hard Drive PRO 1000GB USB 2.0 & eSATA external hard drive 1.02 TB 7200 RPM Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hard Drive PRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hard Drive PRO 1000GB USB 2.0 & eSATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29416
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom Hard Drive PRO 1000GB USB 2.0 & eSATA external hard drive 1.02 TB 7200 RPM Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.02 TB 7200 RPM Serial ATA II
  • - Maximum data transfer rate: 3000 Mbit/s
  • - Black, Silver
Long product name Freecom Hard Drive PRO 1000GB USB 2.0 & eSATA external hard drive 1.02 TB 7200 RPM Black, Silver :
The long product name of Freecom Hard Drive PRO 1000GB USB 2.0 & eSATA external hard drive 1.02 TB 7200 RPM Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hard Drive PRO 1000GB USB 2.0 & eSATA
More>>>
Freecom Hard Drive PRO 1000GB USB 2.0 & eSATA external hard drive 1.02 TB 7200 RPM Black, Silver:
The official description of Freecom Hard Drive PRO 1000GB USB 2.0 & eSATA external hard drive 1.02 TB 7200 RPM Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Ultra fast external Hard drive 3.5" for professionals
- Capacity: 1 Terrabyte (1000 GB) / eSATA & USB 2.0 / WIN & MAC

Short summary description Freecom Hard Drive PRO 1000GB USB 2.0 & eSATA external hard drive 1.02 TB 7200 RPM Black, Silver:
This short summary of the Freecom Hard Drive PRO 1000GB USB 2.0 & eSATA external hard drive 1.02 TB 7200 RPM Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Hard Drive PRO 1000GB USB 2.0 & eSATA, 1.02 TB, 7200 RPM, Black, Silver

Long summary description Freecom Hard Drive PRO 1000GB USB 2.0 & eSATA external hard drive 1.02 TB 7200 RPM Black, Silver:
This is an auto-generated long summary of Freecom Hard Drive PRO 1000GB USB 2.0 & eSATA external hard drive 1.02 TB 7200 RPM Black, Silver based on the first three specs of the first five spec groups.

Freecom Hard Drive PRO 1000GB USB 2.0 & eSATA. HDD capacity: 1.02 TB, HDD speed: 7200 RPM. Product colour: Black, Silver

Hard drive
HDD capacity *
1.02 TB
HDD speed *
7200 RPM
Interface
Serial ATA II
Type
HDD
Storage drive buffer size
16 MB
Ports & interfaces
Maximum data transfer rate *
3000 Mbit/s
eSATA
Yes
Features
Product colour *
Black, Silver
Weight & dimensions
Weight *
1.4 kg
Other features
USB 2.0 ports quantity
1
USB cable
USB
AC adapter included
Yes
eSATA cable
Yes
Internal
No
Mac compatibility
Yes
Material
Aluminium
Minimum processor
Intel Pentium-III / AMD Duron 700MHz
Minimum RAM
128 MB
Compatible operating systems
- Windows 2000 / XP - OS X v. 10.1
Dimensions (WxDxH)
150 x 180 x 50 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:11:08
Uk has collected 8 expert reviews for Freecom Hard Drive PRO 1000GB USB 2.0 & eSATA external hard drive 1.02 TB 7200 RPM Black, Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 09:11:08
Pushes some of the right buttons. Good all-round drive with eSATA at a reasonable price. The Freecom is an unusual shape, being wider than its long, but its clean aluminium case will sit nicely on your desk without drawing undue attention. It does...
80%
pcadvisor.co.uk
Updated:
2011-09-26 09:11:08
A conventional-looking USB drive, Freecoms Hard Drive Pro eschews quirky angular shapes and calming mood lighting in favour if a functional yet smart design in a reassuringly rugged case. Unlike some other USB hard drives, the Freecom Hard Drive Pr...
Bottom line A feature-rich product with a good selection of software and excellent build quality, the Freecom Hard Drive Pro 500GB lacks the designer style or extreme ease of use of some competing products. Paul Monckton Lowest online price: ££102.99...
80%
techradar.com
Updated:
2011-09-26 09:11:08
Having gone to the trouble of fitting both eSATA and USB connections to this hard drive, Freecom has evidently decided to keep the cost down by cutting back on the capacity. Whereas many competing manufacturersare shipping 750GB or 1TB options, you can...
Good Dual USB and eSATA interfaces, Good price, Strong build...
Bad Lack of larger storage options...
Bottom line Having gone to the trouble of fitting both eSATA and USB connections to this hard drive, Freecom has evidently decided to keep the cost down by cutting back on the capacity. Whereas many competing manufacturersare shipping 750GB or 1TB options, you can...
90%
pcadvisor.co.uk
Updated:
2011-09-26 09:11:08
Freecom’s Hard Drive Pro isn’t the cheapest drive in this group, but it does provide some useful features in addition to its 500GB storage capacity. Pros: Very quiet, good backup softwareCons: Relatively expensive Freecoms Hard Drive Pro has...
Bottom line Freecoms Hard Drive Pro is one of the more expensive drives in this group test, but there are some nice features in return. Cliff Joseph, Macworld...
80%
itreviews.com
Updated:
2011-09-26 09:11:08
500GB external drive with eSata interface: Freecom brings the latest in high-speed connectivity to the portable storage market with its new 500GB Hard Drive Pro. Sporting lightning fast 3,000Mbps eSata as standard, you have a choice of USB 2.0 or Firewire...
0%
v3.co.uk
Updated:
2011-09-26 09:11:08
A high capacity external hard drive sporting eSata...
60%
Country Distributor
United Kingdom 1 distributor(s)