Freecom Hard Drive 3.5" Hard Drive 750GB USB 2.0, 750 GB, 3.5", 2.0, 7200 RPM, Black, Silver
Freecom Hard Drive 3.5" Hard Drive 750GB USB 2.0. HDD capacity: 750 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product colour: Black, Silver