Freecom logo

Freecom Mobile Drive 2.5" 250GB USB 2.0 external hard drive 5400 RPM 2.5" Black, Silver

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17673
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Freecom Mobile Drive 2.5" 250GB USB 2.0 external hard drive 5400 RPM 2.5" Black, Silver:

Freecom Mobile Drive 2.5" 250GB USB 2.0, 250 GB, 2.5", 2.0, 5400 RPM, Black, Silver

Long summary description Freecom Mobile Drive 2.5" 250GB USB 2.0 external hard drive 5400 RPM 2.5" Black, Silver:

Freecom Mobile Drive 2.5" 250GB USB 2.0. HDD capacity: 250 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.