location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom DataBar 2GB USB 2.0 2007 USB flash drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DataBar 2GB USB 2.0 2007
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29322
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year manufacturers warranty
Long product name Freecom DataBar 2GB USB 2.0 2007 USB flash drive :
The long product name of Freecom DataBar 2GB USB 2.0 2007 USB flash drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DataBar 2GB USB 2.0 2007
More>>>
Freecom DataBar 2GB USB 2.0 2007 USB flash drive:
The official description of Freecom DataBar 2GB USB 2.0 2007 USB flash drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
-Save, access and share data with colleagues and friends.
-Slimeline design allows direct placement next to other USB devices.
-Easy installation, no drivers needed, USB port buspowered.
-Available in capacities from 512MB up to 8GB.
-Compatible with PC, notebook and Mac allowing cross platform file sharing.
-Ideal for storing and sharing digital pictures, music files, text files, spreadsheets&presentations.

Short summary description Freecom DataBar 2GB USB 2.0 2007 USB flash drive:
This short summary of the Freecom DataBar 2GB USB 2.0 2007 USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom DataBar 2GB USB 2.0 2007, 2 GB, 8 MB/s, 9 g

Long summary description Freecom DataBar 2GB USB 2.0 2007 USB flash drive:
This is an auto-generated long summary of Freecom DataBar 2GB USB 2.0 2007 USB flash drive based on the first three specs of the first five spec groups.

Freecom DataBar 2GB USB 2.0 2007. Capacity: 2 GB, Read speed: 8 MB/s, Write speed: 7 MB/s. Weight: 9 g

Performance
Capacity *
2 GB
Read speed
8 MB/s
Write speed
7 MB/s
Data retention
10 year(s)
Operational conditions
Operating temperature (T-T)
0/45
Weight & dimensions
Weight
9 g
Packaging content
Quick start guide
Yes
Other features
USB powered
Yes
Dimensions (WxDxH)
18 x 64 x 9.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 09:49:34
Uk has collected 6 expert reviews for Freecom DataBar 2GB USB 2.0 2007 USB flash drive and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-17 09:49:32
Freecom’s Databar doesn’t sport the rugged design of Corsair’s Voyager, nor the additional security and backup features of the SanDisk and Kingston memory sticks. However, it does provide a conveniently compact and solid storage device at a pretty reas...
Good Compact and lightweight design; affordably priced...
Bad Average performance; maximum capacity is just 32GB...
80%
techradar.com
Updated:
2011-08-17 09:49:32
This latest Databar from Freecom packs in 16GB of space for a mere £24 (inc. VAT), which at £1.50 per MB is amazing value. The design is simple, being a black plastic stick with a separate lid and an overall weight of 9g. Being USB you dont need to in...
Good Low price, Good bundled software, Plenty of storage...
Bad Underwhelming design...
80%
pcadvisor.co.uk
Updated:
2011-08-17 09:49:32
While some of the other USB flash drives we tested have featured a stylish exterior, the Freecom DataBar is a fairly plain black stick in contrast, with a blue LED that flashes when the drive is in use. The Freecom USB 2.0 DataBar is priced at £2.81...
Bottom line The Freecom DataBar is a no frills flash drive that does exactly what it says on the tin. Carrie-Ann Skinner Lowest online price: ££10.99...
80%
pocket-lint.com
Updated:
2011-08-17 09:49:34
Memory keys have become an everyday object and while the Freecom DataBar isn’t much to look at, we found it a versatile addition to the mobile user’s kit.>> Our score8/10>> Your score?/10>> See other reviews with this sc...
Good Small. Good software selection...
Bad Not the fastest memory stick...
Bottom line This rather nondescript memory stick is small and discreet and offers plenty of space for not much money. However, the best feature is the bundled software...
80%
expertreviews.co.uk
Updated:
2011-08-17 09:49:34
This is the only 16GB flash drive here, and is identical to the 8GB DataBar in design and features. At £3.96 per gigabyte its reasonable value, but you could buy two of Freecoms 8GB drives instead and still have £19 left over. The drive had impre...
80%
techworld.com
Updated:
2011-08-17 09:49:32
While some of the other USB flash drives we tested have featured a stylish exterior, the Freecom DataBar is a fairly plain black stick in contrast, with a blue LED that flashes when the drive is in use.The Freecom USB 2.0 DataBar is priced at £2.81 pe...
Bottom line The Freecom DataBar is a no frills flash drive that does exactly what it says on the tin...
0%
Brand Image Product code Product Stock Price from
Freecom DataBar 1GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A Freecom DataBar 1GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A
(show image)
29321B DataBar 1GB USB 2.0 2007 (bundel 11 stuks) 0.00
(excl. VAT)
0 (incl. VAT)
Freecom DataBar 2GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A Freecom DataBar 2GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A
(show image)
29322B DataBar 2GB USB 2.0 2007 (bundel 11 stuks) 0.00
(excl. VAT)
0 (incl. VAT)