Freecom logo

Freecom Mobile Drive PRO 120GB USB 2.0 & FireWire external hard drive 5400 RPM 2.5" Black, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17792
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Freecom Mobile Drive PRO 120GB USB 2.0 & FireWire external hard drive 5400 RPM 2.5" Black, Silver:

Freecom Mobile Drive PRO 120GB USB 2.0 & FireWire, 120 GB, 2.5", 2.0, 5400 RPM, Black, Silver

Long summary description Freecom Mobile Drive PRO 120GB USB 2.0 & FireWire external hard drive 5400 RPM 2.5" Black, Silver:

Freecom Mobile Drive PRO 120GB USB 2.0 & FireWire. HDD capacity: 120 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.