Freecom LS DVD RW Recorder 20x/8x USB-2, Tray, DVD-RW, 50000 h, 48x, 20x, 32x
Freecom LS DVD RW Recorder 20x/8x USB-2. Disc loading type: Tray. Optical drive type: DVD-RW, Mean time between failures (MTBF): 50000 h. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x, DVD-RW read speed: 6x, DVD-R9 read speed: 8x. Weight: 1.2 kg