Freecom logo

Freecom TapeWare DAT DAT-72es EZ SATA/USB Storage drive Tape Cartridge DDS 36 GB

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17991
Info modified on:
31 May 2022, 09:34:53
Short summary description Freecom TapeWare DAT DAT-72es EZ SATA/USB Storage drive Tape Cartridge DDS 36 GB:

Freecom TapeWare DAT DAT-72es EZ SATA/USB, Storage drive, Tape Cartridge, SATA / USB-2.0, 2:1, DDS, Black

Long summary description Freecom TapeWare DAT DAT-72es EZ SATA/USB Storage drive Tape Cartridge DDS 36 GB:

Freecom TapeWare DAT DAT-72es EZ SATA/USB. Product type: Storage drive, Media type: Tape Cartridge, Interface: SATA / USB-2.0. Native capacity: 36 GB, Compressed capacity: 72 GB. Backup rate compressed performance: 21.6 GB/h. Dimensions (WxDxH): 66 x 212 x 272 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.