location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare DLT OEM SCSI SDLT-320es Storage drive Tape Cartridge 160 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare DLT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OEM SCSI SDLT-320es
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27876
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom TapeWare DLT OEM SCSI SDLT-320es Storage drive Tape Cartridge 160 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - Wide Ultra2 SCSI, LVD
  • - Data storage type: DLT 2:1
  • - Native capacity: 160 GB Compressed capacity: 320 GB
More>>>
Short summary description Freecom TapeWare DLT OEM SCSI SDLT-320es Storage drive Tape Cartridge 160 GB:
This short summary of the Freecom TapeWare DLT OEM SCSI SDLT-320es Storage drive Tape Cartridge 160 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare DLT OEM SCSI SDLT-320es, Storage drive, Tape Cartridge, Wide Ultra2 SCSI, LVD, 2:1, DLT, Black

Long summary description Freecom TapeWare DLT OEM SCSI SDLT-320es Storage drive Tape Cartridge 160 GB:
This is an auto-generated long summary of Freecom TapeWare DLT OEM SCSI SDLT-320es Storage drive Tape Cartridge 160 GB based on the first three specs of the first five spec groups.

Freecom TapeWare DLT OEM SCSI SDLT-320es. Product type: Storage drive, Media type: Tape Cartridge, Interface: Wide Ultra2 SCSI, LVD. Native capacity: 160 GB, Compressed capacity: 320 GB. Backup rate compressed performance: 115.2 GB/h, Sustained data transfer rate (compressed): 32 MB/s. Size (imperial): 13.3 cm (5.25")

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
Wide Ultra2 SCSI, LVD
Internal *
No
Data storage type
DLT
Compression ratio *
2:1
Product colour
Black
Compatible operating systems
-Windows 2000, 2003, XP -Linux
Storage
Native capacity *
160 GB
Compressed capacity *
320 GB
Data transmission
Backup rate compressed performance
115.2 GB/h
Sustained data transfer rate (compressed)
32 MB/s
Weight & dimensions
Size (imperial)
13.3 cm (5.25")