Freecom logo

Freecom Hard Drive 3.5" Data Tank 500GB external hard drive 7200 RPM 3.5" USB 2.0 Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24888
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Freecom Hard Drive 3.5" Data Tank 500GB external hard drive 7200 RPM 3.5" USB 2.0 Black, Silver:

Freecom Hard Drive 3.5" Data Tank 500GB, 500 GB, 3.5", 2.0, 7200 RPM, Black, Silver

Long summary description Freecom Hard Drive 3.5" Data Tank 500GB external hard drive 7200 RPM 3.5" USB 2.0 Black, Silver:

Freecom Hard Drive 3.5" Data Tank 500GB. HDD capacity: 500 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product colour: Black, Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.