Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Mobile Drive 2.5 60GB external hard drive Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mobile Drive
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Drive 2.5 60GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27032
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFreecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8967
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two years manufacturers warranty, free helpdesk support
Long product name Freecom Mobile Drive 2.5 60GB external hard drive Silver :
The short editorial description of Freecom Mobile Drive 2.5 60GB external hard drive Silver

External 2.5” Hard Drive 60GB
More>>>
Freecom Mobile Drive 2.5 60GB external hard drive Silver:
The official marketing text of Freecom Mobile Drive 2.5 60GB external hard drive Silver as supplied by the manufacturer

- Fast, low noise external mobile USB-2 hard drive
- Buspowered, no AC adapter needed
- Aluminium heat absorbing enclosure
- No cooling fan, ensures quiet operation
- The easiest way to add and manage extra storage capacity to your
notebook or desktop computer
- Hot swappable, no need to turn off your computer
- No device ID’s or terminations to worry about
- High quality, sleek design, only 132x83x18mm, easy to take with you

Ideal for home and office use

Home use:
- Store all your digital photo’s, music, movies, games on one central location
- Take the Freecom Mobile Drive with you and share your files with friends
- Make a backup of all your important documents and files
- Make an image of a clean OS installation on your Mobile Drive, easily
restore your OS in case of your PC’s hard drive crashing

Office use:
- Store all your spreadsheets, documents, presentations on one central location
- Take the drive home or on the road and work on your files away from the office
- Make an extra backup of your valuable work files
- Share data between computers and networks
- Use the Freecom Mobile Drive for software installations on multiple PC’s.

Compact storage on the go !
Whether you are a professional or home user, these days it is essential to be able to carry your valuable data anywhere with you. Ultra compact, easy-to-use and secure, this USB 2.0 powered portable hard drive makes
transporting and sharing data easier than ever. Simply plug it into any computer’s USB port and take your spreadsheets, documents, movies, photo’s or music anywhere you go. The perfect travel companion !
Need to expand your notebook, PC or Mac with a high capacity drive? No problem, the Freecom Mobile Drive is available from 40 up to 120GB !
Don’t want annoying noises while working? No problem, The Freecom Mobile Drive has no cooling fan, which ensures quiet operation at all times !
Need a hard drive but want to be trendy as well? The Freecom Mobile Drive has a stylish design and is made from lightweight aluminium. It will look perfect next to your notebook !
Need to protect your data? No problem, the Mobile Drive comes with an extensive software package, featuring tools for making easy backups, synchronizing files, encrypting files, password protection and more.
The new Mobile Drive has it all. A safe feeling, provided by Freecom.

Free your mind!

Short summary description Freecom Mobile Drive 2.5 60GB external hard drive Silver:
This short summary of the Freecom Mobile Drive 2.5 60GB external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Mobile Drive 2.5 60GB, 60 GB, 2.5", 2.0, 4200 RPM, Silver

Long summary description Freecom Mobile Drive 2.5 60GB external hard drive Silver:
This is an auto-generated long summary of Freecom Mobile Drive 2.5 60GB external hard drive Silver based on the first three specs of the first five spec groups.

Freecom Mobile Drive 2.5 60GB. HDD capacity: 60 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 4200 RPM. Product colour: Silver

Hard drive
HDD size *
The amount of data that the hard drive can store.
2.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
60 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Type
Characteristics of the device.
HDD
Storage drive average seek time
13 ms
Storage drive buffer size
2 MB
Ports & interfaces
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
USB connector *
What type of USB connector is built into the device.
USB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Power
Bus powered *
USB
External power adapter
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 80 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
300 g
Packaging data
Cables included
USB
Other features
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.2 ms
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
50000 h
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Track to track seek time
3 ms
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
132 x 83 x 18 mm
Brand Image Product code Product Stock Price from
Freecom Mobile Drive 2.5" 80GB external hard drive Silver Freecom Mobile Drive 2.5" 80GB external hard drive Silver
(show image)
27036 Mobile Drive 2.5" 80GB 0,00
(excl. VAT)
0,00 (incl. VAT)
Freecom Mobile Drive 2.5 120GB external hard drive Silver Freecom Mobile Drive 2.5 120GB external hard drive Silver
(show image)
27053 Mobile Drive 2.5 120GB 0,00
(excl. VAT)
0,00 (incl. VAT)
Freecom Mobile Drive 2.5 100GB external hard drive Silver Freecom Mobile Drive 2.5 100GB external hard drive Silver
(show image)
27040 Mobile Drive 2.5 100GB 0,00
(excl. VAT)
0,00 (incl. VAT)
Freecom Mobile Drive 2.5 40GB external hard drive Silver Freecom Mobile Drive 2.5 40GB external hard drive Silver
(show image)
27028 Mobile Drive 2.5 40GB 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X