location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX-50 DVD+/-RW 16x Double Layer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26288
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive :
The long product name of Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FX-50 DVD+/-RW 16x Double Layer USB-2 & FireWire LIGHTSCRIBE
More>>>
Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive:
The official description of Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DVD recording is an evolution of rewritable CD
technology and an extension to the DVD Video
and DVD-ROM technology and offers you the
ability to create custom DVDs. The recordable
DVD format is designed for beginners and experts
to record video, photos and data on a DVD disc.
Rewritable DVD has tremendous appeal, caused
by the growing popularity of multimedia
applications and the need to record, store and
share large amounts of data or video. Start
burning your CDs and DVDs right away with the
included software suite and media. Create, save
and share your music, Video CDs, data and photo
CDs. It’s great for saving MP3, DVD movies, Video
CDs, backup and image files. This Hi-speed
external USB-2 & FireWire drive connects to your
PC via the USB-2 or FireWire port and can be
installed and working within seconds without
opening your computer.
DVD+R DL discs are single-sided with two
information layers that can be independently
recorded to and read from. Both layers can be
accessed from the same side of the disc, so there
is no need to turn the disc over during recording
or playback. DVD+R DL discs, when recorded, are
also fully compliant DVD9 discs, and therefore
compatible with most consumer DVD video
players and DVD-ROM drives.
The future is simple!

Short summary description Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive:
This short summary of the Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FX -50 DVD+/-RW 16x Double Layer, 48x, 24x, 48x, 5 - 80%, 5 - 50 °C, 1.6 kg

Long summary description Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive:
This is an auto-generated long summary of Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive based on the first three specs of the first five spec groups.

Freecom FX -50 DVD+/-RW 16x Double Layer. CD write speed: 48x, CD rewrite speed: 24x. CD read speed: 48x. Weight: 1.6 kg. Bundled software: Video editing DVD authoring. Media types supported: DVD+R9, DVD+R, DVD+RW, DVD-RW, DVD-R, CD-R, CD-RW, Minimum system requirements: CD-ROM/Internet, Dimensions (WxDxH): 254 x 181 x 53 mm

Design
Internal *
No
Performance
LightScribe
Yes
Writing speed
DVD write speed
16x
DVD rewrite speed
4x
CD write speed *
48x
CD rewrite speed
24x
Reading speed
DVD read speed
16x
CD read speed *
48x
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Weight & dimensions
Weight
1.6 kg
Packaging content
Bundled software
Video editing DVD authoring
Other features
Media types supported
DVD+R9, DVD+R, DVD+RW, DVD-RW, DVD-R, CD-R, CD-RW
Minimum system requirements
CD-ROM/Internet
I/O ports
USB
Dimensions (WxDxH)
254 x 181 x 53 mm
Minimum RAM
128 MB
Minimum processor
700 Mhz
Minimum storage drive space
0.4 GB
Compatible operating systems
Windows 98SE/2000/ME/XP Mac OS X
Number of optical discs
1 discs
Brand Image Product code Product Stock Price from
Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive
(show image)
23735 FX-50 DVD+/-RW 16x Double Layer 0.00
(excl. VAT)
0 (incl. VAT)