location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FHD-3 320GB external hard drive 7200 RPM USB 2.0 Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FHD-3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FHD-3 320GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26128
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom FHD-3 320GB external hard drive 7200 RPM USB 2.0 Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 320 GB 7200 RPM
  • - USB 2.0
  • - Aluminium
Warranty: 2 Jaar garantie met gratis onbeperkte helpdesk support
Long product name Freecom FHD-3 320GB external hard drive 7200 RPM USB 2.0 Aluminium :
The long product name of Freecom FHD-3 320GB external hard drive 7200 RPM USB 2.0 Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Freecom FHD-3 320GB, 7200rpm, USB 2.0
More>>>
Freecom FHD-3 320GB external hard drive 7200 RPM USB 2.0 Aluminium:
The official description of Freecom FHD-3 320GB external hard drive 7200 RPM USB 2.0 Aluminium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

External 7200rpm hard drive with USB 2.0 interface

The next generation in storage concepts!
Welcome to a new era in external hard drive storage! The Freecom FHD-3 offers a new, unprecedented concept of data storage. What seems like just another external hard drive is in fact the start of a new modular concept with the FHD-3 as the source. In the near future you will be able to find more Freecom products in the same look as the FHD-3, thereby making it possible to stack one unit on top of the other and creating a stack of multimedia products which could develop into the center of your personal data life. Think about adding an AV unit, enabling you to watch movies from your FHD-3 on your own TV. Or a Wireless adapter, enabling you to share the data on the FHD-3 in a wireless environment.... The possibilities are endless. Keep it simple!

- Fast and silent external hard drive with One Button Data Synchronization.

- Robust, heat absorbing aluminium enclosure for optimal cooling.

- New storage concept provides easy extension with future Freecom peripherals.

- Can be positioned horizontally and vertically, using the supplied footstand.

- Add additional storage capacity to your computer in seconds!

- Easy to install, small form factor, ideal for both home and office use.

- Including award-winning Acronis True Image software.

- Including Freecom software suite (password protection, sync, secure & zip,autorun).

Short summary description Freecom FHD-3 320GB external hard drive 7200 RPM USB 2.0 Aluminium:
This short summary of the Freecom FHD-3 320GB external hard drive 7200 RPM USB 2.0 Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FHD-3 320GB, 320 GB, 2.0, 7200 RPM, Aluminium

Long summary description Freecom FHD-3 320GB external hard drive 7200 RPM USB 2.0 Aluminium:
This is an auto-generated long summary of Freecom FHD-3 320GB external hard drive 7200 RPM USB 2.0 Aluminium based on the first three specs of the first five spec groups.

Freecom FHD-3 320GB. HDD capacity: 320 GB. USB version: 2.0. HDD speed: 7200 RPM. Product colour: Aluminium

Hard drive
HDD capacity *
320 GB
HDD speed *
7200 RPM
Type
HDD
Storage drive average seek time
8.5 ms
Storage drive buffer size
8 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
FireWire 400
Yes
Features
Product colour *
Aluminium
Power
Bus powered *
USB
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Width
144 mm
Depth
175 mm
Height
44 mm
Weight & dimensions
Weight *
950 g
Packaging data
Bundled software
Acronis True Image Freecom Personal Media Suite
Logistics data
Products per pallet
108 pc(s)
Other features
Average latency
4.17 ms
HDD transfer rate
480 Mbit/s
Internal
No
Mac compatibility
Yes
Mean time between failures (MTBF)
50000 h
Minimum processor
Pentium II 233 MHz
Minimum RAM
64 MB
Minimum system requirements
CD-ROM USB 2.0/1.1 FireWire i.Link
Package dimensions (WxDxH)
225 x 310 x 140 mm
Power requirements
100-240 VAC
Track to track seek time
0.8 ms
Compatible operating systems
Windows 98 Windows SE Windows 2000 Windows ME Windows XP MAC OS 9.1
Dimensions (WxDxH)
144 x 175 x 44 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:00:38
Uk has collected 2 expert reviews for Freecom FHD-3 320GB external hard drive 7200 RPM USB 2.0 Aluminium and the average expert rating is 47 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
47%
Source Review comments Score
alphr.com
Updated:
2011-09-26 09:00:38
As prices continue to fall in a competitive market, we take a look at the latest crop of devices for backup and storage Picture 4 Whether you simply need extra storage space or a large-capacity disk to back up your existing files, an external hard dis...
33%
Brand Image Product code Product Stock Price from
Freecom FHD-3 500GB USB 2.0 & FireWire external hard drive 7200 RPM Aluminium Freecom FHD-3 500GB USB 2.0 & FireWire external hard drive 7200 RPM Aluminium
(show image)
25662 FHD-3 500GB USB 2.0 & FireWire 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-3 250GB USB external hard drive 7200 RPM 3.5" 2.0 Aluminium Freecom FHD-3 250GB USB external hard drive 7200 RPM 3.5" 2.0 Aluminium
(show image)
22972 FHD-3 250GB USB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-3 250GB U&F external hard drive 7200 RPM USB 2.0 Freecom FHD-3 250GB U&F external hard drive 7200 RPM USB 2.0
(show image)
22976 FHD-3 250GB U&F 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-3 160GB U&F external hard drive 7200 RPM 3.5" USB 2.0 Aluminium Freecom FHD-3 160GB U&F external hard drive 7200 RPM 3.5" USB 2.0 Aluminium
(show image)
22975 FHD-3 160GB U&F 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-3 400GB U&F external hard drive 7200 RPM 3.5" USB 2.0 Aluminium Freecom FHD-3 400GB U&F external hard drive 7200 RPM 3.5" USB 2.0 Aluminium
(show image)
22977 FHD-3 400GB U&F 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-3 160GB USB 2.0 external hard drive 7200 RPM 3.5" Aluminium Freecom FHD-3 160GB USB 2.0 external hard drive 7200 RPM 3.5" Aluminium
(show image)
22617 FHD-3 160GB USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)