Freecom logo

Freecom ToughDrive Pro 2.5 ToughDrive Pro 100GB USB-2 external hard drive 4200 RPM 2.0 Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15433
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 years
Long product name Freecom ToughDrive Pro 2.5 ToughDrive Pro 100GB USB-2 external hard drive 4200 RPM 2.0 Black:

ToughDrive Pro 100GB USB-2

Freecom ToughDrive Pro 2.5 ToughDrive Pro 100GB USB-2 external hard drive 4200 RPM 2.0 Black:

The toughest drive there is!
In today’s world mobility has become a key factor. People who are on the road carry their whole office with them. Notebook, mobile phone, PDA, external hard drive… Imagine what can happen when you’re late for a flight, running to the gate, and your external hard drive accidentally falls from your notebook case or out of your jacket
pocket onto the floor… it breaks. Hundreds of hours of work, gigabytes of spreadsheets, documents, photo’s… all gone. Not anymore! Freecom introduces the ToughDrive. The ideal external storage solution for people on the move. Fitted with an internal anti-shock frame and a
unique soft silicon cover, it can withstand bumps and drops so your drive is still fully functional after it has dropped. The ToughDrive ensures you can still access your valuable files. A safe feeling.
Provided by Freecom.

Key features:
- Durable, soft silicon cover, ideal for mobile computing
- Internal anti-shock mechanism insulating the hard drive from shock
- Can withstand falling from 2 metres on a flat surface
- Integrated USB cable, no extra connection cables needed!
- USB-bus powered, no power adapter needed*
- The easiest way to add extra storage capacity to your computer
- Comes with award winning Acronis True Image Backup Software
- Fast installation without rebooting
- High quality, slimline design, only 140 x 80 x 19 mm ( 5.5 x 3.15 x 0.74 inch)
- Fanless design thus no noise
- USB 2.0: available as 40, 80, 100 and 120 GB
- All Freecom devices meet the highest industry standards

Designed for:
- Data storage; use all your data, like business information, digital photos, videos,
MP3s and withstand bouncing around in handbags, cars etc.
- File sharing; share all your important data between computers and networks
- Backup; protect all your data against calamity, human errors and virusses
- Archiving; archive all your data and lock up drive for extra data security
- Installations; copy all your software on multiple PCs

Short summary description Freecom ToughDrive Pro 2.5 ToughDrive Pro 100GB USB-2 external hard drive 4200 RPM 2.0 Black:

Freecom ToughDrive Pro 2.5 ToughDrive Pro 100GB USB-2, 100 GB, 2.0, 4200 RPM, Black

Long summary description Freecom ToughDrive Pro 2.5 ToughDrive Pro 100GB USB-2 external hard drive 4200 RPM 2.0 Black:

Freecom ToughDrive Pro 2.5 ToughDrive Pro 100GB USB-2. HDD capacity: 100 GB. USB version: 2.0. HDD speed: 4200 RPM. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.