Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare LTO OEM SCSI LTO-2 HH intern tape drive Internal 200 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare LTO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OEM SCSI LTO-2 HH intern
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25251
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
Tape Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35984
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Freecom TapeWare LTO OEM SCSI LTO-2 HH intern tape drive Internal 200 GB :
The short editorial description of Freecom TapeWare LTO OEM SCSI LTO-2 HH intern tape drive Internal 200 GB

LTO-2 HH 200-400GB LVD-SCSI S-KIT BLACK&W BEZEL CABLE
More>>>
Freecom TapeWare LTO OEM SCSI LTO-2 HH intern tape drive Internal 200 GB:
The official marketing text of Freecom TapeWare LTO OEM SCSI LTO-2 HH intern tape drive Internal 200 GB as supplied by the manufacturer

As the entry point for HP’s LTO Ultrium tape drive family, the HP LTO Ultrium 2 Half-height tape drive offers superdrive reliability, capacity and performance in a compact form factor. An ideal direct-attach and network backup solution for entry-level and midrange servers or entry level automation where capacity and low cost of ownership are critical, the HP LTO Ultrium 2 halfheight tape drive stores 200GB of data on a single tape at up to 86GB per hour.

Feature:

-High Value: High capacity combined with low media and drive cost delivers an exceptionally low cost of ownership.

-Compact: Half-height form factor saves space and fits in a wide variety of servers, workstations and autoloaders.

-Dependable: Incorporates high reliability in a robust drive with high standards of data integrity.

-Backup more data in less time: Fast half-height LTO Ultrium drive with 86GB/hour transfer rate and 200GB per cartridge capacity. Performance
optimized by unique dynamic Data Rate Matching feature.

-Well connected: Compatible with leading operating systems, backup software and servers.

-Investment protection: Backward compatible to LTO Ultrium 1 media. Delivers compelling migration path that will double in capacity
every generation.

Short summary description Freecom TapeWare LTO OEM SCSI LTO-2 HH intern tape drive Internal 200 GB:
This short summary of the Freecom TapeWare LTO OEM SCSI LTO-2 HH intern tape drive Internal 200 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare LTO OEM SCSI LTO-2 HH intern, LTO, 2:1, Ultra 160 SCSI LVD, LTO Ultrium 2, LTO Ultrium 1, Black, 250000 h

Long summary description Freecom TapeWare LTO OEM SCSI LTO-2 HH intern tape drive Internal 200 GB:
This is an auto-generated long summary of Freecom TapeWare LTO OEM SCSI LTO-2 HH intern tape drive Internal 200 GB based on the first three specs of the first five spec groups.

Freecom OEM SCSI LTO-2 HH intern, TapeWare LTO. Type: LTO, Compression ratio: 2:1, Interface: Ultra 160 SCSI LVD. Native capacity: 200 GB, Compressed capacity: 400 GB, Drive device, buffer size: 64 MB. Burst transfer rate: 160 MB/s, Sustained data transfer rate (compressed): 48 MB/s, Sustained data transfer rate (native): 24 MB/s. Power requirements: 5V DC, 2.5A; 12V, 0.7A, Power consumption (typical): 33 W, Power consumption (standby): 13 W. Size: 13.3 cm (5.25"), Weight: 1.45 kg

Performance
Internal *
The product is built in.
Yes
Type *
Characteristics of the device.
LTO
Compression ratio *
The ratio between the uncompressed file size and compressed size. Thus a representation that compresses a 10MB file to 2MB has a compression ratio of 10/2 = 5, often notated as an explicit ratio, 5:1 (read "five" to "one"), or as an implicit ratio, 5/1.
2:1
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ultra 160 SCSI LVD
Logical recording format
Logical recording format type.
LTO Ultrium 2, LTO Ultrium 1
Product colour
The colour e.g. red, blue, green, black, white.
Black
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
250000 h
Read/write head life
60000 h
Certification
CSA C22.2, No.60950 (cCSAus), TÜV EN60950 (IEC 60950), CE, FCC 47 CFR Parts 15, NOM, VCCI, C-TICK, RRL, BSMI, GOSH CB IEC 60950
Storage
Native capacity *
Actual medium capacity without applying compression.
200 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
400 GB
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
64 MB
Data transmission
Burst transfer rate
160 MB/s
Sustained data transfer rate (compressed)
48 MB/s
Data transmission
Sustained data transfer rate (native)
24 MB/s
Power
Power requirements
5V DC, 2.5A; 12V, 0.7A
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
33 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
13 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 66 °C
Weight & dimensions
Size
Physical dimension.
13.3 cm (5.25")
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.45 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
145 x 206 x 41 mm
Data compression
LTO-DC dual
Recommended media
LTO Ultrium 2 400GB
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 95%
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Sverige 1 distributor(s)
Customer service details