Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare DLT 80 Gb TapeWare 16 MB/s tape drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare DLT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80 Gb TapeWare 16 MB/s
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25114
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
Tape Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFreecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17050
This statistic is based on the 90425 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88406 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Freecom TapeWare DLT 80 Gb TapeWare 16 MB/s tape drive :
The short editorial description of Freecom TapeWare DLT 80 Gb TapeWare 16 MB/s tape drive

TapeWare SCSI 80 Gb 16 Mb/s
More>>>
Freecom TapeWare DLT 80 Gb TapeWare 16 MB/s tape drive:
The official marketing text of Freecom TapeWare DLT 80 Gb TapeWare 16 MB/s tape drive as supplied by the manufacturer

Including :
- DLT Tape
- Yosemite Backup Software
- Power cable, SCSI-Cable
- Manual
- 3 years exchange warranty

Short summary description Freecom TapeWare DLT 80 Gb TapeWare 16 MB/s tape drive:
This short summary of the Freecom TapeWare DLT 80 Gb TapeWare 16 MB/s tape drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare DLT 80 Gb TapeWare 16 MB/s, DLT, 2:1, 16-bit 160 SCSI-3 LVD, Gray, 3000 pass(es), 80 GB

Long summary description Freecom TapeWare DLT 80 Gb TapeWare 16 MB/s tape drive:
This is an auto-generated long summary of Freecom TapeWare DLT 80 Gb TapeWare 16 MB/s tape drive based on the first three specs of the first five spec groups.

Freecom TapeWare DLT 80 Gb TapeWare 16 MB/s. Type: DLT, Compression ratio: 2:1, Interface: 16-bit 160 SCSI-3 LVD. Native capacity: 80 GB, Compressed capacity: 160 GB, Recording density: 175 kbit/inch. Maximum data transfer rate: 8 Mbit/s. Power requirements: 100-240 VAC, 50-60 Hz, Power consumption (typical): 14 W. Weight: 3.5 kg

Performance
Internal *
The product is built in.
No
Type *
Characteristics of the device.
DLT
Compression ratio *
The ratio between the uncompressed file size and compressed size. Thus a representation that compresses a 10MB file to 2MB has a compression ratio of 10/2 = 5, often notated as an explicit ratio, 5:1 (read "five" to "one"), or as an implicit ratio, 5/1.
2:1
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
16-bit 160 SCSI-3 LVD
Product colour
The colour e.g. red, blue, green, black, white.
Gray
Tape durability
3000 pass(es)
Storage
Native capacity *
Actual medium capacity without applying compression.
80 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
160 GB
Recording density
The density of written data
175 kbit/inch
Track density
570 tracks/inch
Data transmission
Maximum data transfer rate
The maximum speed with which data can be transmitted from one device to another.
8 Mbit/s
Power
Power requirements
100-240 VAC, 50-60 Hz
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
14 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.5 kg
Other features
Data compression
DLZ
Recommended media
DLT1, DLT-VS80
Dimensions (W x D x H) (imperial)
99.1 x 198.1 x 309.9 mm (3.9 x 7.8 x 12.2")
Customer service details