Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom USBCard PRO 1GB USB flash drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USBCard PRO 1GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25050
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFreecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6702
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Freecom USBCard PRO 1GB USB flash drive :
The short editorial description of Freecom USBCard PRO 1GB USB flash drive

USBCard PRO 1GB
More>>>
Freecom USBCard PRO 1GB USB flash drive:
The official marketing text of Freecom USBCard PRO 1GB USB flash drive as supplied by the manufacturer

For professional users who value their data as much as their money, who carry it along wherever they go, and who expect the most of ease-of-use while accessing their files, the Freecom USBCardTM offers the
best in data reliability, speed and comfort. The most accepted form factor worldwide, that of a credit card, has been used to create a storage device in which a USB cable has been integrated. The cable can
be clicked out when files have to be accessed, and folded away when you slide the Freecom USBCardTM in your wallet. The Freecom USBCardTM powers itself , no use for extra cables or power adapters! Comfort of carrying along is one important aspect. But professional users also need high speeds of data transfer. They need reliability, robustness and resistance to water. And the ability to label your storage card with your own name. A design to be proud of.

USB-connectable storage device with the smartest form factor!
Carry your data with you in your wallet. Access it by just clicking out the USB cable, plugging into your computer. No drivers needed.

Highest read- and write speeds in the market
Why wait until you can access or store your files longer than you have to?

Stronger and elegant magnesium alloy design
Using a magnesium alloy means ultimate strength under all types of situations, but also delivers a stylish and appealing metallic look.

Water resistant
Because all inner electrical parts are shielded from water, accidents or usage situations involving water will not affect your precious data.

Personalized
Personalized sticker to write down your name or signature.

Software
Including Lockngo Professional password protection and encryption software preventing others from accessing your personal information and files. No need to install drivers on your PC!

Short summary description Freecom USBCard PRO 1GB USB flash drive:
This short summary of the Freecom USBCard PRO 1GB USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom USBCard PRO 1GB, 1 GB, 14 MB/s, 20 g

Long summary description Freecom USBCard PRO 1GB USB flash drive:
This is an auto-generated long summary of Freecom USBCard PRO 1GB USB flash drive based on the first three specs of the first five spec groups.

Freecom USBCard PRO 1GB. Capacity: 1 GB, Read speed: 14 MB/s, Write speed: 11 MB/s. Weight: 20 g

Performance
Capacity *
Capacity of the storage media.
1 GB
Read speed
The speed at which a device can read data.
14 MB/s
Write speed
The speed at which a device can write data.
11 MB/s
Data retention
10 year(s)
Design
Certification
CE, FCC
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 80 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
20 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Personal Media Suite Lock'n'go Professional Password Protection & Encryption
Other features
USB powered
The device can be powered via a USB connection.
Yes
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
237 x 158 x 10 mm
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
85.5 x 54 x 3.9 mm
Brand Image Product code Product Stock Price from
Freecom USBCard PRO 512MB USB flash drive 0.5 GB Freecom USBCard PRO 512MB USB flash drive 0.5 GB
(show image)
25049 USBCard PRO 512MB 0,00
(excl. VAT)
0,00 (incl. VAT)
Freecom USBCard PRO 256 MB USB flash drive 0.25 GB Freecom USBCard PRO 256 MB USB flash drive 0.25 GB
(show image)
25047 USBCard PRO 256 MB 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details