location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare AIT -250i SCS Storage drive Tape Cartridge 20 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare AIT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TapeWare AIT-250i SCS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23897
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom TapeWare AIT -250i SCS Storage drive Tape Cartridge 20 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge White
  • - Ultra 160 SCSI LVD/SE
  • - Native capacity: 20 GB Compressed capacity: 52 GB
  • - 12 W
Long product name Freecom TapeWare AIT -250i SCS Storage drive Tape Cartridge 20 GB :
The long product name of Freecom TapeWare AIT -250i SCS Storage drive Tape Cartridge 20 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TapeWare AIT-250i SCS
More>>>
Freecom TapeWare AIT -250i SCS Storage drive Tape Cartridge 20 GB:
The official description of Freecom TapeWare AIT -250i SCS Storage drive Tape Cartridge 20 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High capacity, high performance
Two models available with 52 GB and 104 GB capacity (with 2.6:1 compression)
using compact 8mm data cartridges. Helical scan technology increases data
recording density, while offering fast data transfer rates of up to 15.6 MB/s
(2.6:1 compression).
SCSI Interface
With an industry standard SCSI-LVD interface, TapeWare AIT drives can be easily
installed in most standard computer systems
High reliability
Freecom TapeWare AIT tape drives incorporate a redesigned head geometry,
reducing head/tape pressure and delivering up to 50,000 hours of head life. The
built-in Super Head CleanerTM mechanism results in an industry leading MTBF
rating of 300,000 POH (100% duty cycle).
Reduced periodic maintenance
TapeWare AIT drives use Advanced Metal Evaporated (AME) media, which contains
pure evaporated cobalt and is sealed with a super-durable Diamond-Like
Carbon (DLC) coating. In addition, AIT drives incorporate a Super Head CleanerTM
mechanism that is activated automatically when tape errors approach a certain
threshold. Together, the AME media and Super Head CleanerTM mechanism result
in extraordinary reliability and virtually eliminate the need for periodic cleaning.

Short summary description Freecom TapeWare AIT -250i SCS Storage drive Tape Cartridge 20 GB:
This short summary of the Freecom TapeWare AIT -250i SCS Storage drive Tape Cartridge 20 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare AIT -250i SCS, Storage drive, Tape Cartridge, Ultra 160 SCSI LVD/SE, 27 ms, White, Microsoft DOS Microsoft Windows 3.x/95/98 Microsoft Windows NT 3.51 IBM OS/2 IBM AIX 3.2.5...

Long summary description Freecom TapeWare AIT -250i SCS Storage drive Tape Cartridge 20 GB:
This is an auto-generated long summary of Freecom TapeWare AIT -250i SCS Storage drive Tape Cartridge 20 GB based on the first three specs of the first five spec groups.

Freecom TapeWare AIT -250i SCS. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra 160 SCSI LVD/SE. Native capacity: 20 GB, Compressed capacity: 52 GB, Total storage capacity: 20 GB. Burst transfer rate: 66 MB/s, Supported data transfer rates: 15.6 MB/s, Drive device, transfer rate: 6 MB/s. Power consumption (typical): 12 W. Weight: 780 g

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
Ultra 160 SCSI LVD/SE
Internal *
Yes
Access time
27 ms
Product colour
White
Compatible operating systems
Microsoft DOS Microsoft Windows 3.x/95/98 Microsoft Windows NT 3.51 IBM OS/2 IBM AIX 3.2.5 UnixWare Apple MacOS 7.1 Novell NetWare 3.11 SunSoft Solaris SunOS 4.1
Storage
Native capacity *
20 GB
Compressed capacity *
52 GB
Total storage capacity
20 GB
Drive device, buffer size
10 MB
Data transmission
Burst transfer rate
66 MB/s
Supported data transfer rates
15.6 MB/s
Drive device, transfer rate
6 MB/s
Power
Power consumption (typical)
12 W
Weight & dimensions
Weight
780 g
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Other features
I/O ports
1 x Ultra 2 Wide SCSI (HD-68) 1 x 5.25" x 1/2H
Dimensions (WxDxH)
101.6 x 41.2 x 155 mm
Brand Image Product code Product Stock Price from
Freecom TapeWare AIT -550i Storage drive Tape Cartridge 80 GB Freecom TapeWare AIT -550i Storage drive Tape Cartridge 80 GB
(show image)
23932 TapeWare AIT-550i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare AIT -560i Storage drive Tape Cartridge 80 GB Freecom TapeWare AIT -560i Storage drive Tape Cartridge 80 GB
(show image)
23931 TapeWare AIT-560i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare AIT -260i Storage drive Tape Cartridge 20 GB Freecom TapeWare AIT -260i Storage drive Tape Cartridge 20 GB
(show image)
23895 TapeWare AIT-260i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare AIT -460i Storage drive Tape Cartridge 40 GB Freecom TapeWare AIT -460i Storage drive Tape Cartridge 40 GB
(show image)
23898 TapeWare AIT-460i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare AIT -450i Storage drive Tape Cartridge 40 GB Freecom TapeWare AIT -450i Storage drive Tape Cartridge 40 GB
(show image)
23900 TapeWare AIT-450i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare AIT -900i Storage drive Tape Cartridge 200 GB Freecom TapeWare AIT -900i Storage drive Tape Cartridge 200 GB
(show image)
23933 TapeWare AIT-900i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare AIT -700i SCSI Storage drive Tape Cartridge 100 GB Freecom TapeWare AIT -700i SCSI Storage drive Tape Cartridge 100 GB
(show image)
23689 TapeWare AIT-700i SCSI 0.00
(excl. VAT)
0 (incl. VAT)