Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Classic DVD+/- RW 16x Double Layer optical disc drive Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Classic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic DVD+/- RW 16x Double Layer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23727
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFreecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12471
This statistic is based on the 87748 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85697 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Freecom Classic DVD+/- RW 16x Double Layer optical disc drive Black :
The short editorial description of Freecom Classic DVD+/- RW 16x Double Layer optical disc drive Black

Classic DVD+/- RW 16x Double Layer, USB-2, Black
More>>>
Freecom Classic DVD+/- RW 16x Double Layer optical disc drive Black:
The official marketing text of Freecom Classic DVD+/- RW 16x Double Layer optical disc drive Black as supplied by the manufacturer

Key features:
- Multitalented external drive supports all disk types allowing you to burn DVDs/CDs with complete confidence.
- Support DVD+R Double Layer recording.
- Stores up to 8,5 GB on a Double Layer DVD.
- Latest generation DVD+/-RW drive that now write to DVD+R, DVD+RW, DVD-RW and DVD-R recordable discs.
- Compile, save and share your movies, music, data and photos.
- Great for DVD movies, MP3, Video CDs, backups and images.
- Including DVD authoring software suite.
- Installs in seconds without opening your computer.
- Connects and disconnects without restarting!
- Compatible with Windows 2000/XP.
- Unlimited free helpdesk support.

Short summary description Freecom Classic DVD+/- RW 16x Double Layer optical disc drive Black:
This short summary of the Freecom Classic DVD+/- RW 16x Double Layer optical disc drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Classic Classic DVD+/- RW 16x Double Layer, Black, UL1950 CSA950 EN60950 HHS Class1 EN60825-1 Class1 EN55022 EN61000-3-2 EN61000-3-3 ENN50082-1, USB 2.0, 50000 h, 48x, 24x

Long summary description Freecom Classic DVD+/- RW 16x Double Layer optical disc drive Black:
This is an auto-generated long summary of Freecom Classic DVD+/- RW 16x Double Layer optical disc drive Black based on the first three specs of the first five spec groups.

Freecom Classic DVD+/- RW 16x Double Layer, Classic. Product colour: Black, Certification: UL1950 CSA950 EN60950 HHS Class1 EN60825-1 Class1 EN55022 EN61000-3-2 EN61000-3-3 ENN50082-1. Interface: USB 2.0, Mean time between failures (MTBF): 50000 h. CD write speed: 48x, CD rewrite speed: 24x. CD read speed: 48x. Weight: 1.6 kg

Design
Internal *
The product is built in.
No
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Certification
UL1950 CSA950 EN60950 HHS Class1 EN60825-1 Class1 EN55022 EN61000-3-2 EN61000-3-3 ENN50082-1
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
50000 h
Writing speed
CD write speed *
48x
CD rewrite speed
24x
DVD write speed
16x
DVD rewrite speed
4x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
DVD read speed
16x
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 50 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.6 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Roxio Easy CD&DVD creator DVD edition, DVD builder for video editing. DVD Authoring, DVD Max for DVD movie playback
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
380 x 205 x 95 mm
Media types supported
The types of media which can be used with this product.
DVD+RW, DVD+R,DVD-RW, DVD-R, DVD+R9, CD-R, CD-RW, High Speed CD-RW, Mini-CD
Minimum system requirements
CD-ROM
Write methods
List of methods employed for writing to media.
Random Access Write, Sequential Write, Disc At Once, Session At once, Track At Once, Multi-Session, PacketWrite
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
254 x 181 x 53 mm
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium III 700 MHz
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
0.400 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP
Total storage capacity
The total amount of data that can be stored on the device.
8.5 GB
DVD-RW speed
4x
DVD+R speed
16x
DVD+RW speed
4x
DVD-R speed
16x
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
150 pc(s)
Customer service details