location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare DLT TapeWare SDLT-600es Storage drive Tape Cartridge 300 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare DLT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TapeWare SDLT-600es
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23697
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years express exchange warranty
Long product name Freecom TapeWare DLT TapeWare SDLT-600es Storage drive Tape Cartridge 300 GB :
The long product name of Freecom TapeWare DLT TapeWare SDLT-600es Storage drive Tape Cartridge 300 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TapeWare SDLT-600es External FH 5.25" 300-600GB
More>>>
Freecom TapeWare DLT TapeWare SDLT-600es Storage drive Tape Cartridge 300 GB:
The official description of Freecom TapeWare DLT TapeWare SDLT-600es Storage drive Tape Cartridge 300 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SDLT 600 is the first tape drive designed to take full advantage
of DLTSage™, a revolutionary new data management offering. IT professionals are now empowered to better manage, predict and proactively prevent storage system errors. The TapeWare SDLT-600 offers High Capacity, improved Manageability, Enhanced Reliability and Superior Performance.

Based on Quantum technology.

Winning Performance
The SDLT-600 boasts a native capacity of 300 GB (600 GB 2:1 compressed) and delivers native transfer rates of up to 36 MB/sec (72 MB/sec 2:1 compressed), making it capable of restoring a complete MS Exchange Information Store in under four minutes.

Rock solid reliability and data integrity: 250,000 hours MTBF at 100% tape motion.

Improved Manageability
With its implementation of DLTSage™, the SDLT-600 delivers
predictive and preventative maintenance diagnostic offerings that will enable customers to more simply manage their tape storage environments.

Short summary description Freecom TapeWare DLT TapeWare SDLT-600es Storage drive Tape Cartridge 300 GB:
This short summary of the Freecom TapeWare DLT TapeWare SDLT-600es Storage drive Tape Cartridge 300 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare DLT TapeWare SDLT-600es, Storage drive, Tape Cartridge, LVD ULTRA 160 SCSI, 2:1, DLT, 79000 ms

Long summary description Freecom TapeWare DLT TapeWare SDLT-600es Storage drive Tape Cartridge 300 GB:
This is an auto-generated long summary of Freecom TapeWare DLT TapeWare SDLT-600es Storage drive Tape Cartridge 300 GB based on the first three specs of the first five spec groups.

Freecom TapeWare DLT TapeWare SDLT-600es. Product type: Storage drive, Media type: Tape Cartridge, Interface: LVD ULTRA 160 SCSI. Native capacity: 300 GB, Compressed capacity: 600 GB, Recording density: 233 kbit/inch. Burst transfer rate: 160 MB/s. Power requirements: +5V, +12V, Power consumption (typical): 32 W. Weight: 6.27 kg

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
LVD ULTRA 160 SCSI
Internal *
No
Data storage type
DLT
Compression ratio *
2:1
Access time
79000 ms
Track density
1490 tpi
Mean time between failures (MTBF)
250000 h
Tape durability
1000000 pass(es)
Bundled software
TapeWare
Storage
Native capacity *
300 GB
Compressed capacity *
600 GB
Recording density
233 kbit/inch
Data transmission
Burst transfer rate
160 MB/s
Power
Power requirements
+5V, +12V
Power consumption (typical)
32 W
Weight & dimensions
Weight
6.27 kg
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-40 - 66 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Other features
Dimensions (WxDxH)
320 x 164.5 x 175.3 mm
Sustained data rate
36 MB/s
Data compression
DLZ
Brand Image Product code Product Stock Price from
Freecom TapeWare DLT -V4es Storage drive Tape Cartridge 160 GB Freecom TapeWare DLT -V4es Storage drive Tape Cartridge 160 GB
(show image)
27791 TapeWare DLT-V4es 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT -V4I SATA Storage drive Tape Cartridge 160 GB Freecom TapeWare DLT -V4I SATA Storage drive Tape Cartridge 160 GB
(show image)
27790 TapeWare DLT-V4I SATA 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT -V4I Storage drive Tape Cartridge 160 GB Freecom TapeWare DLT -V4I Storage drive Tape Cartridge 160 GB
(show image)
27789 TapeWare DLT-V4I 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT TapeWare SDLT-320i Storage drive Tape Cartridge 160 GB Freecom TapeWare DLT TapeWare SDLT-320i Storage drive Tape Cartridge 160 GB
(show image)
23694 TapeWare SDLT-320i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT TapeWare SDLT-320es Storage drive Tape Cartridge 160 GB Freecom TapeWare DLT TapeWare SDLT-320es Storage drive Tape Cartridge 160 GB
(show image)
23695 TapeWare SDLT-320es 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT TapeWare SDLT-600i Storage drive Tape Cartridge 300 GB Freecom TapeWare DLT TapeWare SDLT-600i Storage drive Tape Cartridge 300 GB
(show image)
23696 TapeWare SDLT-600i 0.00
(excl. VAT)
0 (incl. VAT)