Warranty:
2 years
Long product name Freecom DVD 8X DOUBLE LAYER INTERNE BRANDER BLACK optical disc drive Internal
:
The long product name of Freecom DVD 8X DOUBLE LAYER INTERNE BRANDER BLACK optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Internal Hi-Speed DVD+/-RW Double Layer drive
More>>>
Freecom DVD 8X DOUBLE LAYER INTERNE BRANDER BLACK optical disc drive Internal:
The official description of Freecom DVD 8X DOUBLE LAYER INTERNE BRANDER BLACK optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Stores up to 8.5 GB on one DVD
Records up to 16 hours of video on a single double layer disc
Single-sided : No need to turn the disc
The ideal device to create and play movies,music,photos and data
Writing Speeds:
DVD: 8x DVD+R, 8x DVD-R, 4x DVD+RW, 4x DVD-RW, 12x DVD-ROM
DVD Double Layer: 2,4x
CD: 32x CD-R, 16x CD-RW, 40x CD-ROM.
Short summary description Freecom DVD 8X DOUBLE LAYER INTERNE BRANDER BLACK optical disc drive Internal:
This short summary of the Freecom DVD 8X DOUBLE LAYER INTERNE BRANDER BLACK optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.
Freecom DVD 8X DOUBLE LAYER INTERNE BRANDER BLACK, 32x, 16x, 40x, -30 - 60 °C, 1.1 kg, Video edit & autoring software DVD CD recording software Power DVD Mpeg-2 decoding software
Long summary description Freecom DVD 8X DOUBLE LAYER INTERNE BRANDER BLACK optical disc drive Internal:
This is an auto-generated long summary of Freecom DVD 8X DOUBLE LAYER INTERNE BRANDER BLACK optical disc drive Internal based on the first three specs of the first five spec groups.
Freecom DVD 8X DOUBLE LAYER INTERNE BRANDER BLACK. CD write speed: 32x, CD rewrite speed: 16x. CD read speed: 40x. Weight: 1.1 kg. Bundled software: Video edit & autoring software DVD CD recording software Power DVD Mpeg-2 decoding software . Minimum system requirements: 150 mb hdd disk space Pentium II 450 Mhz or higher 64 mb RAM , Write methods: DVD+R, DVD+RW, DVD-R, DVD-RW, Dimensions (WxDxH): 200 x 147 x 42 mm