Freecom logo

Freecom DVD+/-RW Double Layer black optical disc drive

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25191
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Freecom DVD+/-RW Double Layer black optical disc drive:

Freecom DVD+/-RW Double Layer black, 32x, 16x, 40x, 140 ms, 120 ms, 10 - 90%

Long summary description Freecom DVD+/-RW Double Layer black optical disc drive:

Freecom DVD+/-RW Double Layer black. CD write speed: 32x, CD rewrite speed: 16x. CD read speed: 40x. DVD drive average random access time: 140 ms, Access time: 120 ms. Weight: 1.1 kg. Dimensions (WxDxH): 42 x 147 x 200 mm, Total storage capacity: 8.5 GB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.