Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Classic Hard Drive SL 40GB slimline external 3.5i hard drive U external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Hard Drive SL 40GB slimline external 3.5i hard drive U
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22404
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFreecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23220
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years limited warrantly
Long product name Freecom Classic Hard Drive SL 40GB slimline external 3.5i hard drive U external hard drive :
The short editorial description of Freecom Classic Hard Drive SL 40GB slimline external 3.5i hard drive U external hard drive

Freecom Classic Hard Drive SL 40GB slimline external 3.5i hard drive U
More>>>
Freecom Classic Hard Drive SL 40GB slimline external 3.5i hard drive U external hard drive:
The official marketing text of Freecom Classic Hard Drive SL 40GB slimline external 3.5i hard drive U external hard drive as supplied by the manufacturer

Offering great value and perfect for external data storage in an easy to carry slimline very compact case only 25mm high. With high speed USB2.0 interface and connectivity that is easy and there is no need to reboot your PC. Excellent for file sharing, back-up and archiving and installing software. Available in 40GB capacity.
Compact Slimline design, only 25mm high
High Speed USB2.0 interface
Connects without re-booting
Available in 40GB capacity

Short summary description Freecom Classic Hard Drive SL 40GB slimline external 3.5i hard drive U external hard drive:
This short summary of the Freecom Classic Hard Drive SL 40GB slimline external 3.5i hard drive U external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Classic Hard Drive SL 40GB slimline external 3.5i hard drive U, 40 GB, 2.0, 5400 RPM

Long summary description Freecom Classic Hard Drive SL 40GB slimline external 3.5i hard drive U external hard drive:
This is an auto-generated long summary of Freecom Classic Hard Drive SL 40GB slimline external 3.5i hard drive U external hard drive based on the first three specs of the first five spec groups.

Freecom Classic Hard Drive SL 40GB slimline external 3.5i hard drive U. HDD capacity: 40 GB. USB version: 2.0. HDD speed: 5400 RPM

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
40 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Type
Characteristics of the device.
HDD
Storage drive average seek time
11 ms
Storage drive buffer size
2 MB
Ports & interfaces
USB connector *
What type of USB connector is built into the device.
USB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
800 g
Other features
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
5.56 ms
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum system requirements
Windows 98SE/2000/ME/XP - Pentium II - 233 MHz - RAM 64 MB
Power requirements
AC 230V
Track to track seek time
1 ms
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Apple MacOS 9.0 or later, Microsoft Windows 98SE/2000/ME/XP
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
200 x 120 x 25 mm
I/O ports
An interface on a device to which you can connect another device.
1 x Hi-Speed USB
Customer service details
X