Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TAPEWARE AIT 420I 35-90GB INTERNAL 5 25 HH IDE tape drive 35 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAPEWARE AIT 420I 35-90GB INTERNAL 5 25 HH IDE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22176
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
Tape Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFreecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6070
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Full 3 years express exchange warranty.
Long product name Freecom TAPEWARE AIT 420I 35-90GB INTERNAL 5 25 HH IDE tape drive 35 GB :
The short editorial description of Freecom TAPEWARE AIT 420I 35-90GB INTERNAL 5 25 HH IDE tape drive 35 GB

Freecom TapeWare AIT-420i
More>>>
Freecom TAPEWARE AIT 420I 35-90GB INTERNAL 5 25 HH IDE tape drive 35 GB:
The official marketing text of Freecom TAPEWARE AIT 420I 35-90GB INTERNAL 5 25 HH IDE tape drive 35 GB as supplied by the manufacturer

Capacity: 35-90 GB

Data transfer rate: Up to 10.4 MB/s

Interface: ATA/ATAPI-5

Full 3 years express exchange warranty.


Freecom TapeWare AIT-420i including:
1 TapeWare Backup Software,
1 Manual

Short summary description Freecom TAPEWARE AIT 420I 35-90GB INTERNAL 5 25 HH IDE tape drive 35 GB:
This short summary of the Freecom TAPEWARE AIT 420I 35-90GB INTERNAL 5 25 HH IDE tape drive 35 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TAPEWARE AIT 420I 35-90GB INTERNAL 5 25 HH IDE, ATA-ATAPI-5, 35 GB, 90 GB, 10 MB, AME media, 66 MB/s

Long summary description Freecom TAPEWARE AIT 420I 35-90GB INTERNAL 5 25 HH IDE tape drive 35 GB:
This is an auto-generated long summary of Freecom TAPEWARE AIT 420I 35-90GB INTERNAL 5 25 HH IDE tape drive 35 GB based on the first three specs of the first five spec groups.

Freecom TAPEWARE AIT 420I 35-90GB INTERNAL 5 25 HH IDE. Interface: ATA-ATAPI-5. Native capacity: 35 GB, Compressed capacity: 90 GB, Drive device, buffer size: 10 MB. Burst transfer rate: 66 MB/s, Drive device speed: 6400 RPM. Power requirements: DC 5V +-5%, Power consumption (typical): 12 W. Weight: 765 g

Performance
Internal *
The product is built in.
Yes
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
ATA-ATAPI-5
Storage
Native capacity *
Actual medium capacity without applying compression.
35 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
90 GB
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
10 MB
Media types supported
The types of media which can be used with this product.
AME media
Data transmission
Burst transfer rate
66 MB/s
Drive device speed
6400 RPM
Power
Power requirements
DC 5V +-5%
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
12 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
765 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
TapeWare XE software
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101.5 x 154.9 x 41.1 mm
Sustained data rate
10.4 MB/s
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
80
Customer service details