location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FM-10 PRO USB-2 STICK 128MB WATERPROOF BROCOM USB flash drive 0.125 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FM-10 PRO USB-2 STICK 128MB WATERPROOF BROCOM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22068
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years manufacturers warrantly, free helpdesk support
and free lost and found service.
Long product name Freecom FM-10 PRO USB-2 STICK 128MB WATERPROOF BROCOM USB flash drive 0.125 GB :
The long product name of Freecom FM-10 PRO USB-2 STICK 128MB WATERPROOF BROCOM USB flash drive 0.125 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FM-10 Pro USB-2 Stick 128 MB
More>>>
Freecom FM-10 PRO USB-2 STICK 128MB WATERPROOF BROCOM USB flash drive 0.125 GB:
The official description of Freecom FM-10 PRO USB-2 STICK 128MB WATERPROOF BROCOM USB flash drive 0.125 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultrafast, lightweight and waterproof

Storage Capacity: 128 MB

Built-in security password protection

7 times faster than USB 1.1

Allowing cross platform file sharing.

Pre-loaded software Suite

Short summary description Freecom FM-10 PRO USB-2 STICK 128MB WATERPROOF BROCOM USB flash drive 0.125 GB:
This short summary of the Freecom FM-10 PRO USB-2 STICK 128MB WATERPROOF BROCOM USB flash drive 0.125 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FM-10 PRO USB-2 STICK 128MB WATERPROOF BROCOM, 0.125 GB, 6 MB/s, 17 g

Long summary description Freecom FM-10 PRO USB-2 STICK 128MB WATERPROOF BROCOM USB flash drive 0.125 GB:
This is an auto-generated long summary of Freecom FM-10 PRO USB-2 STICK 128MB WATERPROOF BROCOM USB flash drive 0.125 GB based on the first three specs of the first five spec groups.

Freecom FM-10 PRO USB-2 STICK 128MB WATERPROOF BROCOM. Capacity: 0.125 GB, Read speed: 6 MB/s, Write speed: 4 MB/s. Weight: 17 g

Performance
Capacity *
0.125 GB
Read speed
6 MB/s
Write speed
4 MB/s
Data retention
10 year(s)
Weight & dimensions
Weight
17 g
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Other features
Dimensions (WxDxH)
73 x 22 x 10 mm
Brand Image Product code Product Stock Price from
Freecom FM-10 PRO USB-2 Stick 128MB USB flash drive 0.125 GB Freecom FM-10 PRO USB-2 Stick 128MB USB flash drive 0.125 GB
(show image)
21140 FM-10 PRO USB-2 Stick 128MB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom USB STICK 64 MB FM-10 USB flash drive 0.0625 GB Freecom USB STICK 64 MB FM-10 USB flash drive 0.0625 GB
(show image)
19793 USB STICK 64 MB FM-10 0.00
(excl. VAT)
0 (incl. VAT)
Freecom 32 MB FM-10 USB flash drive 0.32 GB USB Type-A Black Freecom 32 MB FM-10 USB flash drive 0.32 GB USB Type-A Black
(show image)
19792 32 MB FM-10 0.00
(excl. VAT)
0 (incl. VAT)
Freecom USB STICK 256 MB FM-10 USB flash drive 0.25 GB Freecom USB STICK 256 MB FM-10 USB flash drive 0.25 GB
(show image)
19399 USB STICK 256 MB FM-10 0.00
(excl. VAT)
0 (incl. VAT)
Freecom USB STICK 128 MB FM-10 USB flash drive 0.125 GB Freecom USB STICK 128 MB FM-10 USB flash drive 0.125 GB
(show image)
19398 USB STICK 128 MB FM-10 0.00
(excl. VAT)
0 (incl. VAT)
Freecom USB STICK 512MB FM-10 USB flash drive 0.5 GB Freecom USB STICK 512MB FM-10 USB flash drive 0.5 GB
(show image)
19400 USB STICK 512MB FM-10 0.00
(excl. VAT)
0 (incl. VAT)