Freecom logo

Freecom DVD-RW 4xDVDRW Travll+ext USB2+PC Card optical disc drive

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12495
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Freecom DVD-RW 4xDVDRW Travll+ext USB2+PC Card optical disc drive:

Freecom DVD-RW 4xDVDRW Travll+ext USB2+PC Card, USB 2.0, 2 MB, 16x, 10x, 24x, 600 g

Long summary description Freecom DVD-RW 4xDVDRW Travll+ext USB2+PC Card optical disc drive:

Freecom DVD-RW 4xDVDRW Travll+ext USB2+PC Card. Interface: USB 2.0, Drive device, buffer size: 2 MB. CD write speed: 16x, CD rewrite speed: 10x. CD read speed: 24x. Weight: 600 g. Minimum system requirements: Windows 98SE/2000/ME/XP - Pentium II - 450 MHz - RAM 64 MB - HD 150 MB, Dimensions (WxDxH): 1450 x 1450 x 170 mm, Compatible operating systems: Microsoft Windows 2000 Professional, Microsoft Windows XP, Microsoft Windows 98 Second Edition /...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.